EN
  • EN
  • DE

XC68HC912D60CPV8

Part No XC68HC912D60CPV8
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description 16-BIT Flash 8 Mhz Microcontroller PQFP112
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Halogen Free Not Halogen Free
Number of I/Os 68
Number of Pins 112
RoHS Non-Compliant
Win Source Part Number 985442-XC68HC912D60CPV8
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC912D60CPV8 CAD Model

Description

The XC68HC912D60CPV8 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, which is renowned for its robust design and advanced features. This microcontroller is part of the HC12 family, which is well-suited for automotive and industrial applications due to its versatile capabilities and reliable performance.

Key Features

  • Core: The XC68HC912D60CPV8 is built on a 16-bit CPU12 core, which is highly efficient and optimized for control applications. The CPU12 core is designed to offer a good balance between processing power and power consumption, making it ideal for embedded systems.
  • Memory: This MCU comes with 60KB of on-chip, reprogrammable flash memory, which provides ample space for application code and data storage. Additionally, it includes 2KB of EEPROM and 2KB of RAM, which are essential for data retention and fast data access.
  • Speed: The device operates at a maximum bus speed of 8MHz, providing quick data processing and real-time control for various applications.
  • I/O Ports: It features numerous input/output ports, including 8-channel, 10-bit analog-to-digital converters (ADCs), which allow the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Timers: The XC68HC912D60CPV8 is equipped with a complex timer system that includes a 16-bit timer module and pulse-width modulation (PWM) capabilities, which are crucial for precise timing and control tasks.
  • Communication Interfaces: For communication purposes, the microcontroller supports various serial interfaces, such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling it to connect with other microcontrollers, sensors, and peripheral devices.
  • Package: The MCU is available in a 112-pin QFP (Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Applications

The XC68HC912D60CPV8 is designed to meet the demands of a wide range of applications. Its robust feature set makes it particularly well-suited for automotive control systems, such as engine management and body control modules. In addition, it can be used in industrial control systems, robotics, and other embedded systems that require a reliable and high-performance microcontroller.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6234 $61.8702
7+ $16.9219 $118.4533
11+ $16.3931 $180.3241
15+ $15.8643 $237.9645
19+ $15.3354 $291.3726
26+ $13.7490 $357.4740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess