EN
  • EN
  • DE

VP40545A2

Part No VP40545A2
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104038-VP40545A2
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VP40545A2 CAD Model

Description

Introducing the NXP VP40545A2 Product

The NXP VP40545A2 is a cutting-edge semiconductor product designed to meet the demands of modern electronic applications. This high-performance component is engineered by NXP Semiconductors, a leader in the industry known for their innovative solutions in automotive, industrial, IoT, mobile, and communication infrastructure markets.

Key Features:

  • Advanced Technology: The VP40545A2 is built using the latest advancements in semiconductor technology, ensuring high efficiency and reliability for your electronic designs.
  • High Integration: This product offers a high level of integration, which helps to minimize the component count in your circuit design, leading to cost savings and a reduced footprint.
  • Robust Performance: Designed to withstand the rigors of demanding applications, the VP40545A2 provides stable performance even under challenging conditions.
  • Energy Efficient: Energy efficiency is at the core of the VP40545A2, making it an ideal choice for applications where power consumption is a critical concern.
  • Wide Application Range: The versatility of the VP40545A2 makes it suitable for a broad spectrum of applications, from automotive systems to sophisticated industrial controls.

Applications:

The VP40545A2 is well-suited for a variety of applications, including:

  • Automotive systems such as infotainment, advanced driver assistance systems (ADAS), and vehicle networking
  • Industrial automation, including robotics and control systems
  • High-performance Internet of Things (IoT) devices
  • Mobile devices requiring compact and efficient components
  • Communication infrastructure equipment

Quality and Support:

NXP is committed to delivering not just superior products but also exceptional support. The VP40545A2 is backed by comprehensive technical documentation, development tools, and a global network of support from NXP's engineering teams. Customers can rely on NXP's renowned quality assurance and product longevity, ensuring a reliable and future-proof investment for their electronic designs.

Whether you're developing the next generation of automotive systems or pushing the boundaries of IoT, the NXP VP40545A2 offers the performance, integration, and efficiency needed to drive your innovation forward.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess