Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819836-BU4066BFV-E1
Ultra Librarian 3D Model Ultra Librarian BU4066BFV-E1 CAD Model

Description

The BU4066BFV-E1 is a quad bilateral switch IC manufactured by Rohm Semiconductor. It contains four independent analog switches that can be controlled by digital signals. These switches are used to route analog or digital signals, acting as a solid-state equivalent to mechanical relays. The BU4066BFV-E1 offers low ON resistance and fast switching speeds, making it suitable for a variety of applications.

Applications:

  • Analog signal switching: Routing audio signals, video signals, and sensor signals.
  • Data multiplexing: Selecting one of multiple data sources.
  • Sample-and-hold circuits: Capturing and holding analog voltages.
  • Logic level translation: Interfacing between different voltage levels.
  • Analog circuit configuration: Dynamically changing the configuration of analog circuits.

Features:

  • Quad bilateral switch: Contains four independent switches.
  • Low ON resistance: Minimizes signal loss.
  • Fast switching speed: Enables high-speed signal routing.
  • Wide operating voltage range: Compatible with various voltage levels.
  • Low power consumption: Minimizes power consumption.

Benefits:

  • Versatile signal routing: Allows flexible signal management.
  • High signal integrity: Minimizes signal distortion.
  • Efficient switching: Enables fast and reliable signal routing.
  • Easy integration: Simple to use in various circuit designs.
  • Compact design: Saves board space.

The BU4066BFV-E1 is typically controlled by digital logic signals that determine whether each switch is open or closed. The ON resistance, switching speed, and other electrical characteristics are specified in the Rohm Semiconductor datasheet for this part. The IC package is a surface-mount type, making it suitable for modern electronic designs. It is important to refer to the official datasheet for precise operating conditions and application guidelines to ensure proper functionality and performance. The device allows bidirectional current flow, making it suitable for both analog and digital signal switching applications.

You May Also Be Interested in

Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
Molex, LLC
12 GOOSENECK LAMP
Need more? Email Us
ECAD model for 625000444
Inphi Corporation
FULLY PROTECTED OC-192/4XOC-48/1 / Aggregation and Channelizer 10Gbps 1140-Pin HL-BGA
Need more? Email Us
ECAD model for GCIXF19301EE.B1-885703
Broadcom Limited
SINGLE CHIP 802.11N PCIE
Need more? Email Us
ECAD model for BCM4342EKFBG
Broadcom Limited
HIGH PERFORMANCE VDSL GATEWAY/
Lowest to $45.5464
ECAD model for BCM63138ZKFSBG
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Broadcom Limited
6 PORT 10/100 SWITCH / Ethernet ICs 6 PORT 10/100 SWITCH, Restricted Availability
Need more? Email Us
ECAD model for BCM5337MIQMG
Broadcom Limited
DUAL PORT NX1 DUAL MEDIA 1GB / X2 PCI EXPRESS DUAL-PORT GIGABIT ETHERNET CONTROLLER
Lowest to $292.3200
ECAD model for BCM5718B0KFBGG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention