EN
  • EN
  • DE

TAS5182X1

Part No TAS5182X1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098008-TAS5182X1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAS5182X1 CAD Model

Description

The Texas Instruments TAS5182X1 is a high-performance digital amplifier power stage designed to deliver premium audio quality with high efficiency and reliability. This advanced component is part of Texas Instruments' PurePath™ Digital technology, which aims to provide end-users with an exceptional audio experience.

The TAS5182X1 is capable of driving stereo speakers at up to 100 Watts per channel into 6 ohms with low distortion, making it an ideal choice for high-fidelity home theater systems, professional audio equipment, and automotive sound systems. Its versatility is further enhanced by its compatibility with a wide range of pulse-width modulation (PWM) processors and audio DSPs, allowing for seamless integration into various digital audio processing solutions.

Key Features:

  • High Output Power: Capable of delivering up to 100W per channel into a 6-ohm load, which is suitable for a wide range of demanding audio applications.
  • High Efficiency: The TAS5182X1 operates with over 90% efficiency, reducing heat dissipation and eliminating the need for large heatsinks, making it a perfect fit for compact audio applications.
  • Advanced Modulation Techniques: Utilizes advanced closed-loop architecture to minimize distortion and maintain audio clarity at all volume levels.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and speakers from damage due to overheating or excessive current conditions.
  • Flexible Power Supply: Supports a wide power supply range, accommodating various system power requirements.

The TAS5182X1 also features an integrated gate driver and MOSFET output stage, which streamlines the design process by reducing external component count. Its small footprint and PowerPAD™ package ensure optimal thermal performance, making it a highly reliable choice for space-constrained applications.

Overall, the Texas Instruments TAS5182X1 Digital Amplifier Power Stage is a robust and versatile solution that offers the perfect blend of power, efficiency, and audio fidelity, making it a top choice for audio designers and enthusiasts alike.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess