EN
  • EN
  • DE

UMA1000TD

Part No UMA1000TD
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Telecom Cellular Baseband Circuit PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972458-UMA1000TD
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMA1000TD CAD Model

Description

The NXP UMA1000TD is a cutting-edge ultra-wideband (UWB) chip designed for a new generation of real-time location systems and secure peer-to-peer communication applications. With its advanced features and capabilities, this chip is an ideal solution for developers looking to integrate precise location and ranging capabilities into their products.

Key Features

  • High Precision: The UMA1000TD offers centimeter-level accuracy in positioning and distance measurement, making it perfect for applications that require precise location tracking.
  • Low Power Consumption: Designed with energy efficiency in mind, the chip is suitable for battery-operated devices, ensuring long operational life without frequent recharging or battery replacement.
  • Secure Communication: The chip supports secure data communication, providing robust protection against hacking and unauthorized data access, which is essential for sensitive applications.

Applications

The versatility of the NXP UMA1000TD allows it to be used in a wide range of applications, such as:

  • Smart home and IoT devices for secure access control and automation.
  • Asset tracking solutions in logistics and supply chain management.
  • Automotive systems for keyless entry and hands-free operation.
  • Mobile devices for secure peer-to-peer data transfer and location-based services.

Technical Specifications

The UMA1000TD chip is equipped with a robust set of technical specifications that ensure its performance and reliability:

  • Frequency Band: 6.0 GHz - 8.5 GHz
  • Channels: Multiple operational channels for flexibility and interference avoidance
  • Modulation: BPM (Burst Position Modulation) for reliable data transmission
  • Interface: SPI/I2C for easy integration with microcontrollers and processors
  • Package: Compact form factor for seamless integration into small devices

With the NXP UMA1000TD, developers and manufacturers have access to a powerful UWB chip that can elevate their products with unparalleled precision, security, and efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess