EN
  • EN
  • DE

ICL7652CTV

Part No ICL7652CTV
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021717-ICL7652CTV
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7652CTV CAD Model

Description

The ICL7652CTV is a precision CMOS chopper-stabilized operational amplifier from Intersil (now Renesas). This amplifier is designed for applications requiring extremely low offset voltage and drift, such as precision instrumentation, data acquisition, and sensor signal conditioning. The chopper stabilization technique continuously corrects for offset errors, resulting in exceptional accuracy and stability over temperature and time.

Applications:

  • Precision instrumentation amplifiers
  • Thermocouple amplifiers
  • Strain gauge amplifiers
  • Precision voltage references
  • High-resolution data acquisition systems
  • Medical instrumentation

Features:

  • Ultra-Low Input Offset Voltage (0.5µV max)
  • Low Input Offset Voltage Drift (0.005µV/°C typ)
  • High Open-Loop Gain (140dB typ)
  • Low Input Bias Current (10pA typ)
  • Wide Supply Voltage Range (±4.5V to ±16V)
  • Low Noise
  • Internal Chopping Frequency

Benefits:

  • Extremely accurate measurements due to ultra-low offset voltage and drift.
  • Reduced calibration requirements in precision instrumentation.
  • High sensitivity in low-level signal amplification.
  • Improved long-term stability of measurement systems.
  • Versatile operation with a wide supply voltage range.
  • Minimized noise interference in sensitive applications.

Additional Details:

The ICL7652CTV is available in a 14-pin PDIP (Plastic Dual In-line Package). The operating temperature range is typically 0°C to +70°C. The internal chopper frequency eliminates the need for external clocking components. This amplifier provides superior performance compared to traditional bipolar operational amplifiers where high precision and stability are critical. The common-mode rejection ratio (CMRR) is typically 120dB, and the power supply rejection ratio (PSRR) is typically 120dB.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3153 $70.6306
4+ $28.9766 $115.9064
7+ $28.0711 $196.4977
9+ $27.1656 $244.4904
11+ $26.2601 $288.8611
15+ $23.5435 $353.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess