Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Applications System Basis Chip
Interface CAN
Voltage - Supply 5V
Package / Case 20-VFDFN Exposed Pad
Supplier Device Package 20-HVSON (3.5x5.5)
Mounting Type Surface Mount
Base Product Number UJA116
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901891-UJA1169TKZ
Ultra Librarian 3D Model Ultra Librarian UJA1169TKZ CAD Model

Description

NXP UJA1169TKZ S32K Interface

The NXP UJA1169TKZ is a highly integrated System Basis Chip (SBC) designed for advanced automotive applications. This compact interface chip combines a number of features essential for the control of various subsystems within modern vehicles. It is particularly suitable for use in powertrain and chassis and safety applications, as well as in body control modules.

Key Features:

  • High Integration: The UJA1169TKZ integrates a CAN transceiver, voltage regulator, and watchdog functionality into a single package, reducing system complexity and saving board space.
  • CAN FD Ready: It supports the CAN Flexible Data rate (CAN FD) for faster data transmission rates, ensuring compatibility with the latest automotive communication standards.
  • Low Power Modes: With various low-power modes, including a Sleep mode and a Standby mode, the device helps to minimize the power consumption of the electronic control units (ECUs) when the vehicle is not in operation.
  • Advanced Safety: The built-in watchdog timer helps to ensure system reliability, monitoring the system for any fault conditions and initiating a reset if necessary.
  • Robust Design: The UJA1169TKZ is designed to withstand the harsh conditions of the automotive environment, featuring protection against over-temperature and transients.

Applications:

  • Powertrain Systems
  • Chassis and Safety Modules
  • Body Control Modules
  • Gateway Applications

The UJA1169TKZ is part of NXP's family of automotive interface products, which are known for their reliability and performance in demanding automotive conditions. With its comprehensive feature set and robust design, the UJA1169TKZ is an excellent choice for designers looking to create efficient and reliable automotive systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $4.8896
ECAD model for TLE8457ASJXUMA1
Allegro MicroSystems, LLC
IC MOTOR DVR STEP AUTO / Bipolar Motor Driver DMOS SPI, Step/Direction 20-TSSOP-EP
Lowest to $7.4841
ECAD model for A4993KLPTR-T
Maxim Integrated
IRDA TX/RX 0.1152Mbps 3.3V/5V 8-Pin uMAX T/R
Lowest to $2.3637
ECAD model for MAX3120EUA+T
NXP / Nexperia
Multiple Switch Detection Interface with Suppressed Wake-up and 32 mA Wetting Current | IC SWITCH DETECT MULT 32-SOIC
Lowest to $6.2211
ECAD model for MC33975ATEK
Vishay
IC ANALOG SWITCH SC70-6 / 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Lowest to $0.5278
ECAD model for DG4157EDL-T1-GE3
Microchip Technology
CAN TRX W WD WAKE-UP PIN & PN / 1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Lowest to $1.2772
ECAD model for ATA6570-GCQW0
Texas Instruments
Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Lowest to $10.5781
ECAD model for LM93CIMT
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
ECAD model for Z8523L10VSG
Analog Devices Inc.
IC VIDEO SWITCH SPST 8MSOP / Video Switch IC 1 Channel 8-MSOP
Lowest to $5.5996
ECAD model for ADG751ARM-REEL7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2114 $64.8456
10+ $13.3021 $133.0210
16+ $12.8856 $206.1696
21+ $12.4703 $261.8763
27+ $12.0550 $325.4850
36+ $10.8080 $389.0880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention