EN
  • EN
  • DE

MAX14930FASE+

Part No MAX14930FASE+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 2750VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 48 Weeks
Features General Purpose Digital Isolator 2750Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX14930
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881089-MAX14930FASE+
Ultra Librarian 3D Model Ultra Librarian MAX14930FASE+ CAD Model

Description

The MAX14930FASE+ is a state-of-the-art digital isolator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is part of Maxim's extensive range of isolation devices, catering to the need for reliable signal isolation in various industrial, medical, and communication applications.

Key Features

  • Integrated Isolation: The MAX14930FASE+ provides four high-speed channels with integrated signal isolation, ensuring signal integrity and protecting sensitive electronics from high-voltage environments.
  • High Data Rate: Each channel is capable of supporting data rates up to 25Mbps, making it suitable for high-speed communication protocols.
  • Robust Isolation: With a withstand voltage rating of 600Vrms for 60 seconds, this device offers robust galvanic isolation between the input and output.
  • Low Power Consumption: The device is designed for energy efficiency, with low power consumption that reduces thermal footprint and enhances system reliability.
  • Wide Temperature Range: It operates effectively over a wide temperature range from -40°C to +125°C, ensuring performance in harsh industrial environments.

Applications

The MAX14930FASE+ is versatile and can be used in a variety of applications, including:

  • Industrial Automation
  • Process Control Systems
  • Medical Equipment
  • Data Communication Systems
  • Isolated SPI/I2C Interfaces

Package and Quality

The device is offered in a 16-pin SOIC-W package that is conducive for PCB design and space-saving considerations. It also meets stringent quality standards, ensuring reliable performance and long-term durability in the field.

Conclusion

Overall, the MAX14930FASE+ from Maxim Integrated is an excellent choice for designers looking for a reliable and efficient solution to address isolation challenges in their electronic systems. Its combination of high-speed data transfer, energy efficiency, and robust isolation makes it a valuable component in any application requiring electrical isolation.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6276 $50.5104
10+ $10.3611 $103.6110
15+ $10.0374 $150.5610
21+ $9.7136 $203.9856
27+ $9.3898 $253.5246
36+ $8.4184 $303.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess