The NXP UJA1168ATK/0Z is a state-of-the-art System Basis Chip (SBC) that integrates a high-speed Controller Area Network (CAN) transceiver and an advanced voltage regulator in a single package. Designed to facilitate the development of reliable automotive and industrial applications, this compact and efficient chip is an ideal solution for networking in harsh environments.
Key Features
- High-Speed CAN Interface: The UJA1168ATK/0Z supports CAN protocols up to 1 Mbit/s, ensuring robust communication in real-time systems.
- Advanced Voltage Regulation: The integrated voltage regulator provides a stable supply voltage for the microcontroller and other peripherals, with excellent power supply rejection ratio (PSRR) and low quiescent current.
- Low Power Modes: With various power-saving modes, including a Sleep mode and a Standby mode, the chip helps reduce the overall power consumption of the system.
- Bus Failure Management: The device includes features to detect and manage bus failures, enhancing system reliability.
- Protection Features: Built-in protection against over-temperature, voltage transients, and loss of ground and power supply, ensures resilience in tough conditions.
Applications
The UJA1168ATK/0Z is particularly suitable for automotive applications such as body control modules, gateway modules, and powertrain systems. It is also well-suited for industrial automation systems requiring high-speed, reliable CAN communication.
Technical Specifications
- Supply Voltage Range: 5.5 V to 27 V
- Operating Temperature: -40°C to +150°C
- Package: HVSON14 (5.0 mm x 6.0 mm)
With its robust design and comprehensive feature set, the NXP UJA1168ATK/0Z stands out as a versatile and reliable choice for advanced CAN-based systems. Its integration of critical functions into a single package simplifies design, reduces component count, and enhances overall system performance.