EN
  • EN
  • DE

UJA1164ATK/0Z

Part No UJA1164ATK/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14HVSON / 1/1 Transceiver CAN 14-HVSON (3x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 30 mV
Data Rate 5Mbps
Voltage - Supply 3V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number UJA1164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935351795431,568-UJA1164ATK/0ZCT,568-UJA1164ATK/0ZTR,568-UJA1164ATK/0ZDKR
Standard Package 6,000
Win Source Part Number 1165318-UJA1164ATK/0Z
Ultra Librarian 3D Model Ultra Librarian UJA1164ATK/0Z CAD Model

Description

Introducing the NXP UJA1164ATK/0Z: A Mini High-Speed CAN System Basis Chip

The NXP UJA1164ATK/0Z is a state-of-the-art System Basis Chip (SBC) designed to support the high-speed Controller Area Network (CAN) protocol. This advanced chip is an integral component for automotive and industrial applications where reliable data communication is critical. The UJA1164ATK/0Z offers a compact solution that integrates a CAN transceiver, voltage regulator, and watchdog functionality into a single package.

Key Features of the NXP UJA1164ATK/0Z

  • High-Speed CAN Interface: The chip supports the ISO 11898-2:2003 standard for high-speed CAN communication, enabling robust data transmission up to 1 Mbps.
  • Integrated Voltage Regulator: It includes an integrated 5V/100mA voltage regulator, providing a stable power supply for the microcontroller and other peripherals.
  • Watchdog Functionality: With an integrated watchdog, the UJA1164ATK/0Z ensures the system's functionality by monitoring the system operation and resetting it in case of a malfunction.
  • Low-Power Modes: The chip is designed for low-power consumption, featuring various power-saving modes to reduce the energy footprint in applications where power efficiency is paramount.
  • Protection Features: It comes with a suite of protection features, including thermal protection, short-circuit detection, and voltage monitoring to ensure the longevity and reliability of the system.
  • Small Footprint: The UJA1164ATK/0Z is available in a small HVSON14 package, making it suitable for space-constrained applications.

Applications

The versatility of the UJA1164ATK/0Z makes it ideal for a wide range of applications, particularly in the automotive sector, where it can be used in powertrain systems, body control modules, and gateway modules. It is also well-suited for industrial automation systems, where reliable communication is essential for coordinated control.

Why Choose the UJA1164ATK/0Z?

With its robust design, integrated features, and compliance with industry standards, the NXP UJA1164ATK/0Z is an excellent choice for developers looking to implement a high-speed CAN network with minimal external components. It simplifies design, reduces board space, and enhances system reliability, making it a valuable asset in any CAN-based application.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess