The UPC3227TB is a Silicon RF Amplifier MMIC manufactured by California Eastern Labs (CEL). It's designed for use in various wireless communication and RF applications, providing gain and low noise amplification for signals in the specified frequency ranges.
Applications:
- Low Noise Amplifiers (LNAs)
- Wireless Communication Systems
- Satellite Receivers
- Cable TV (CATV) Amplifiers
- RF Front-End Modules
Features:
- High Gain: Provides significant signal amplification.
- Low Noise Figure: Minimizes noise added to the signal.
- Wideband Operation: Suitable for a range of frequencies.
- Single Supply Voltage: Simplifies power supply design.
- Surface Mount Package: Facilitates easy board assembly.
- Internally Matched: Simplifies circuit design and reduces external component count.
Benefits:
- Improved Signal Reception: Enhances sensitivity in wireless systems.
- Increased Range: Extends the communication range of wireless devices.
- Reduced System Noise: Improves signal-to-noise ratio for clearer signals.
- Simplified Design: Requires minimal external components.
- Cost-Effective Solution: Provides high performance at a competitive price.
The UPC3227TB is particularly suitable for use as a low noise amplifier (LNA) in receiver front-ends. Its low noise figure ensures that the received signal is amplified without significantly increasing the noise level. This is crucial for achieving optimal performance in wireless communication systems.
The device is internally matched, which simplifies circuit design and reduces the need for external matching components. This saves board space and reduces the overall cost of the system. The single supply voltage requirement further simplifies the design process.
Technical Specifications (Typical): Frequency Range: varies, Gain: Varies, Noise Figure: Varies, Supply Voltage: 3 V to 5 V, Package: SOT-363. The specific values for gain, noise figure, and frequency range depend on the specific model and operating conditions. Always consult the manufacturer's datasheet for accurate and detailed specifications.