EN
  • EN
  • DE

UJA1161ATK/0Z

Part No UJA1161ATK/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14HVSON / 1/1 Transceiver CANbus 14-HVSON (3x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex -
Receiver Hysteresis 30 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number UJA1161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352631-UJA1161ATK/0Z
Ultra Librarian 3D Model Ultra Librarian UJA1161ATK/0Z CAD Model

Description

Product Overview: UJA1161ATK/0Z by NXP Semiconductors

The UJA1161ATK/0Z is a state-of-the-art, high-speed CAN transceiver designed by NXP Semiconductors, a leader in the field of advanced integrated circuit (IC) design. This product is part of NXP's Mantis family, which is known for providing robust communication solutions for automotive applications.

Key Features

  • ISO 11898-2:2016 Compliant: The UJA1161ATK/0Z is fully compliant with the latest CAN (Controller Area Network) protocol standard, ensuring reliable communication and interoperability with other CAN-equipped devices.
  • Low-Power Mode: With a focus on energy efficiency, this transceiver offers a low-power standby mode, significantly reducing power consumption when the network is idle or when the vehicle is turned off.
  • Bus Failure Management: The device includes features for advanced error confinement and bus failure diagnosis, enhancing the system's reliability and robustness in harsh automotive environments.
  • Transmit Data (TXD) Dominant Timeout: To prevent bus lock-up, the UJA1161ATK/0Z incorporates a timeout for the transmit data line, ensuring that a single node cannot monopolize the CAN bus.

Applications

The UJA1161ATK/0Z is ideally suited for a wide range of automotive applications where a dependable CAN communication interface is required. These include:

  • Powertrain systems
  • Chassis control modules
  • Body control electronics
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems

Quality and Reliability

NXP's commitment to quality and reliability is evident in the UJA1161ATK/0Z, which is designed to meet the stringent requirements of the automotive industry. It is manufactured with high-grade materials and subjected to rigorous testing to ensure performance under extreme conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by NXP Semiconductors. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and more, enabling informed decisions on integrating the UJA1161ATK/0Z into automotive systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7709 $52.4799
26+ $3.9146 $101.7796
40+ $3.7922 $151.6880
55+ $3.6699 $201.8445
71+ $3.5476 $251.8796
95+ $3.1806 $302.1570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess