EN
  • EN
  • DE

UJA1078ATW3V31T

Part No UJA1078ATW3V31T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102194-UJA1078ATW3V31T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UJA1078ATW3V31T CAD Model

Description

Product Overview: NXP UJA1078ATW/3V3/1T

The UJA1078ATW/3V3/1T is a high-performance System Basis Chip (SBC) from NXP Semiconductors designed to support the secure and intelligent operation of automotive control units. This advanced chip integrates multiple functions essential for the power supply and communication needs of modern automotive applications.

Key Features

  • High-Integration: The UJA1078ATW/3V3/1T combines a voltage regulator with a CAN transceiver in one package, simplifying the design and reducing the footprint on the control unit's PCB.
  • Power Management: It features a 5V/3.3V voltage regulator with various protection features such as under-voltage reset, over-temperature shutdown, and over-current limiting, ensuring reliable operation under different conditions.
  • CAN Interface: The integrated CAN transceiver is compliant with the ISO 11898-2 standard, providing robust communication capabilities with high immunity to electromagnetic interference commonly found in automotive environments.
  • Fail-Safe Features: It includes a watchdog timer and fail-safe outputs to monitor and respond to system malfunctions, enhancing the safety of automotive control systems.
  • Low-Power Mode: The device supports a low-power mode with a wake-up capability via the CAN bus, enabling energy-efficient operation when the vehicle is not active.

Applications

The UJA1078ATW/3V3/1T is ideal for a wide range of automotive applications where reliable power management and communication are critical. It is commonly used in engine control units, gateway modules, body control modules, and other automotive systems requiring a small form factor and high integration levels.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the UJA1078ATW/3V3/1T, which is designed to meet the stringent requirements of the automotive industry. It operates over a wide temperature range and is qualified according to AEC-Q100 standards, ensuring performance in the harsh automotive environment.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess