EN
  • EN
  • DE

UJA1075ATW/5V0/1J

Part No UJA1075ATW/5V0/1J
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Automotive
Interface CAN, LIN
Voltage - Supply 4.5V ~ 28V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting Type Surface Mount
Base Product Number UJA1075
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901886-UJA1075ATW/5V0/1J
Ultra Librarian 3D Model Ultra Librarian UJA1075ATW/5V0/1J CAD Model

Description

The NXP UJA1075ATW/5V0/1J is a robust System Basis Chip (SBC) that integrates a variety of features to support automotive and industrial control systems. Designed to operate at a supply voltage of 5V, this chip is an integral component for applications requiring a reliable CAN (Controller Area Network) interface, along with various other functions such as voltage regulation, watchdog, and fail-safe I/O.

Key Features:

  • High-Integration: The UJA1075A supports the networking applications of in-vehicle networks by providing a CAN transceiver, voltage regulator, and watchdog timer in a single package.
  • Enhanced Safety: With an integrated Window Watchdog with an independent clock source, the system's safety is significantly enhanced, providing reliable detection of software faults.
  • Power Management: The device includes a 5V/50mA voltage regulator with various power-saving modes, allowing for efficient power management within the system.
  • Robust CAN Interface: The CAN transceiver is compliant with the ISO11898-2:2003 standard and offers a differential receiver with wide common-mode range for enhanced electromagnetic compatibility (EMC).
  • Flexible Fail-Safe Outputs: It features two fail-safe outputs that can be used to drive external components, such as relays or LEDs, directly.
  • Temperature Range: The chip is designed to operate over a wide temperature range, making it suitable for harsh automotive environments.

Applications:

The UJA1075ATW/5V0/1J is ideal for a variety of applications within the automotive sector, including body control modules, gateway modules, powertrain systems, and sensor interfaces. Its reliability and integration also make it suitable for industrial automation systems where robust communication and system integrity are critical.

Package and Quality:

Packaged in a small-outline HVSON14 package, the UJA1075ATW/5V0/1J is designed for space-constrained applications. It is also qualified for automotive applications according to AEC-Q100 standards, ensuring the highest level of quality and reliability.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6736 $93.3472
4+ $38.2963 $153.1852
5+ $37.0998 $185.4990
7+ $35.9032 $251.3224
9+ $34.7066 $312.3594
12+ $31.1157 $373.3884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess