EN
  • EN
  • DE

UJA1075ATW/5V0,118

Part No UJA1075ATW/5V0,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SBC CAN/LIN 5.0V HS 32HTSSOP / HIGH PERFORMANCE SYSTEM BASIS CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Automotive
Interface CAN, LIN
Operating Supply Voltage 4.5 V ~ 28 V
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 32-HTSSOP
Mounting SMD
Win Source Part Number 798799-UJA1075ATW/5V0,118
Popularity Medium
Supply and Demand Status Limited
Family Name UJA1075A
Introduction Date March 11, 2009
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian UJA1075ATW/5V0,118 CAD Model

Description

NXP UJA1075ATW/5V0,118 System Basis Chip

The UJA1075ATW/5V0,118 is a versatile and robust System Basis Chip (SBC) from NXP Semiconductors, designed to provide a reliable interface between a microcontroller and the physical layer of CAN (Controller Area Network) bus lines. This high-performance integrated circuit is specifically engineered to cater to the demanding requirements of automotive applications and industrial control systems.

At the heart of the UJA1075ATW/5V0,118 is an advanced CAN transceiver that conforms to ISO 11898-2:2003 standards, ensuring seamless communication in vehicle networks. This transceiver is capable of high-speed operation, with data rates up to 1 Mbit/s, making it suitable for a wide range of high-speed data transmission tasks. The device also features a built-in voltage regulator, which supplies a stable 5V output to power the attached microcontroller and other peripherals, simplifying the system design and reducing the bill of materials.

Safety and reliability are paramount in automotive environments, and the UJA1075ATW/5V0,118 is equipped with various protective features. These include battery and temperature monitoring, fail-safe outputs, and a watchdog timer to ensure the system operates within safe parameters. Additionally, the device offers a low-power standby mode with wake-up capability via the CAN bus or external triggers, allowing for efficient power management in systems that require periodic activation from a dormant state.

The UJA1075ATW/5V0,118 also boasts excellent electromagnetic compatibility (EMC) performance, reducing the risk of interference with other electronic components. Its robust design ensures protection against transients, enhancing the durability and longevity of the applications it serves.

Packaged in a small outline integrated circuit with a 14-pin footprint, the UJA1075ATW/5V0,118 is designed for space-constrained applications. Its compact size, combined with its powerful features, makes it an ideal choice for designers looking to create efficient, reliable, and cost-effective CAN-based communication systems.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,238 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess