EN
  • EN
  • DE

UDA1361

Part No UDA1361
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 96 kHz sampling 24-bit stereo audio ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276753-UDA1361
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1361 CAD Model

Description

The NXP UDA1361 is a versatile audio codec that provides a high-performance audio interface for multimedia applications. Designed by NXP Semiconductors, a leader in the industry, this codec is ideal for portable digital audio systems, such as MP3 players, PDAs, and smartphones, as well as for automotive and home entertainment systems.

At the heart of the UDA1361 is its 24-bit digital-to-analog converter (DAC) and analog-to-digital converter (ADC), which deliver exceptional sound quality with a high signal-to-noise ratio and low total harmonic distortion. The codec supports a wide range of audio sampling rates, ensuring compatibility with various digital audio formats and quality levels.

Key Features:

  • High-Quality Audio: With its 24-bit DAC and ADC, the UDA1361 ensures crystal-clear audio playback and recording, making it suitable for high-fidelity audio applications.
  • Multiple Sampling Rates: The codec supports a variety of sampling rates, allowing for flexible integration with different digital audio sources and systems.
  • Low Power Consumption: Designed for portable applications, the UDA1361 is optimized for low power consumption, extending battery life in mobile devices.
  • Integrated Filters: Built-in digital filters help to improve audio quality by reducing noise and preventing aliasing.
  • Easy Integration: The UDA1361 features an I²S-bus interface for straightforward digital audio input and output, as well as a two-wire control interface for simple communication with microcontrollers or processors.

The UDA1361 also offers a range of additional functionalities, such as multiple input and output channels, volume control, and mute functions, providing designers with flexibility and control over their audio solutions. With its compact size and low external component count, the UDA1361 is an excellent choice for space-constrained applications where audio performance cannot be compromised.

Whether you are developing a new portable audio device or upgrading an existing system, the NXP UDA1361 audio codec stands out as a high-quality, efficient solution that can meet the demands of the most discerning audiophiles and audio professionals alike.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
Need more? Email Us
Intel
Lowest to $50.4238
Panasonic
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8140 $57.7680
30+ $3.9501 $118.5030
46+ $3.8277 $176.0742
63+ $3.7041 $233.3583
81+ $3.5805 $290.0205
108+ $3.2097 $346.6476
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess