EN
  • EN
  • DE

UDA1334ATS

Part No UDA1334ATS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low power audio DAC with PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1276737-UDA1334ATS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1334ATS CAD Model

Description

Product Overview: NXP UDA1334ATS

The UDA1334ATS is a high-performance, low-power DAC (Digital-to-Analog Converter) designed by NXP Semiconductors. This versatile audio DAC is well-suited for a wide range of applications, including portable audio devices, home entertainment systems, and professional audio equipment. With its advanced features and superior audio quality, the UDA1334ATS stands out as a leading solution in the audio conversion market.

Key Features

  • High-Quality Audio Performance: The UDA1334ATS offers impressive sound quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a clear and pristine audio output.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is ideal for battery-powered devices where longevity is crucial.
  • Multiple Audio Formats: It supports a variety of audio data formats, including I²S, LSB-justified, and MSB-justified, providing flexibility for integration with different audio sources.
  • On-Chip Interpolation Filter: The integrated interpolation filter enhances audio quality by reducing aliasing noise and improving the overall smoothness of the sound.
  • Flexible Sampling Rates: The UDA1334ATS can handle a range of sampling rates, accommodating various audio standards and ensuring compatibility with high-resolution audio sources.

Applications

The versatility of the UDA1334ATS makes it an excellent choice for numerous audio applications. It is commonly used in:

  • Portable audio players
  • Digital audio effects processors
  • Home theater systems
  • Car audio systems
  • Professional audio mixing and recording equipment

Technical Specifications

  • Resolution: 16, 20, 24 bits
  • Dynamic Range: 100 dB
  • THD: -86 dB
  • Power Supply: 2.4V to 5.5V
  • Operating Temperature Range: -40°C to +85°C

The NXP UDA1334ATS DAC is a testament to NXP's commitment to delivering high-quality audio components that meet the needs of an ever-evolving electronics industry. With its exceptional audio performance, low power consumption, and robust feature set, the UDA1334ATS is an ideal choice for designers and manufacturers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Spansion
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
Lowest to $50.4238
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9946 $59.6760
125+ $0.9305 $116.3125
195+ $0.8984 $175.1880
280+ $0.8343 $233.6040
360+ $0.8022 $288.7920
450+ $0.7701 $346.5450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess