EN
  • EN
  • DE

UBA2074AT/N1,518

Part No UBA2074AT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL/EEFL CNTRL 46.6KHZ 28SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CCFL/EEFL Controller Controller 43kHz ~ 46.6kHz Yes 28-SO
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 100°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SO
Family Name UBA207
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 954-UBA2074AT/N1518, 935284182518
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937995-UBA2074AT/N1,518
Ultra Librarian 3D Model Ultra Librarian UBA2074AT/N1,518 CAD Model

Description

NXP Semiconductors

The UBA2074AT/N1,518 is a high-performance, advanced IC produced by NXP Semiconductors, designed specifically for driving Cold Cathode Fluorescent Lamps (CCFLs) used in LCD backlighting applications. This integrated circuit is part of NXP's broad portfolio of lighting solutions that cater to the increasing demand for energy-efficient and high-quality display technologies.

The UBA2074AT/N1,518 is an essential component for modern display units, providing precise control over the CCFLs, ensuring uniform brightness and enhancing the overall visual experience. With its high-efficiency operation and integrated features, it helps to extend the life of the lamps while reducing power consumption, making it an eco-friendly solution for display manufacturers.

Key Features:

  • Integrated Half-Bridge Controller: The device includes a built-in half-bridge controller, enabling efficient switching and control of the lamp current.
  • Wide Dimming Range: It offers a broad dimming range, which allows for adjusting the brightness of the backlight to match various lighting conditions and user preferences.
  • Protection Circuits: Equipped with multiple protection features such as overvoltage, undervoltage, and overtemperature protection, the UBA2074AT/N1,518 ensures safe and reliable operation.
  • Low Electromagnetic Interference (EMI): The IC is designed to minimize EMI, a critical consideration for electronic devices to comply with regulatory standards and to ensure they do not interfere with other electronic equipment.

Applications:

The UBA2074AT/N1,518 is ideal for a variety of applications that require high-quality backlighting solutions. These include:

  • LCD Televisions
  • Desktop Monitors
  • Laptop Screens
  • Industrial Displays

In summary, the UBA2074AT/N1,518 by NXP Semiconductors is a sophisticated and versatile backlight driver IC that offers manufacturers the ability to enhance the performance and efficiency of their LCD display products. With its advanced features and reliable performance, it stands out as a top choice for driving CCFLs in a wide range of display applications.

You May Also Be Interested in

Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.2913
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,540 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess