EN
  • EN
  • DE

UBA2070T/N1,518

Part No UBA2070T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL DRIVER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL Controller
Frequency 40.5kHz to 100kHz
Supply Voltage - Operating 12.4 V to 13.6 V
Operating Supply Current 1.5mA
Dimming No
Temperature Range - Operating -25°C to 80°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 104243-UBA2070T/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2070T/N1,518 CAD Model

Description

Introducing the UBA2070T/N1,518 by NXP Semiconductors

The UBA2070T/N1,518 is a state-of-the-art, high-voltage Integrated Circuit (IC) manufactured by NXP Semiconductors, designed specifically for driving Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs). This sophisticated IC is a perfect fit for modern backlighting applications, particularly in the realm of LCD television sets and monitors, where consistent and reliable illumination is a must.

Advanced Features and Performance

The UBA2070T/N1,518 boasts an impressive array of features that enable it to deliver optimal performance for a variety of lighting applications. With its fully integrated Half-Bridge topology, it simplifies the design process for engineers by reducing the number of external components required. This IC also supports a wide range of input voltages, making it incredibly versatile and suitable for global use.

One of the key advantages of the UBA2070T/N1,518 is its ability to drive lamps at high frequencies, which can significantly reduce audible noise and eliminate flicker, enhancing the viewing experience. Additionally, the IC incorporates various protection features, including overvoltage, undervoltage, and overtemperature protections, ensuring the longevity and reliability of the lighting solution.

Efficiency and Eco-Friendliness

Efficiency is at the heart of the UBA2070T/N1,518 design. The IC is engineered to minimize EMI emissions, which is crucial for meeting regulatory standards and reducing interference with other electronic devices. Furthermore, its high efficiency ratings contribute to lower power consumption, which is not only cost-effective but also environmentally friendly.

Package and Availability

The UBA2070T/N1,518 is available in a compact SO16 package, making it suitable for space-constrained applications. Its robust design ensures that it can withstand the rigors of continuous operation in a wide range of environmental conditions. NXP's commitment to quality means that each IC is rigorously tested to meet the highest industry standards.

For designers and manufacturers looking for a reliable, high-performance solution for their backlighting needs, the UBA2070T/N1,518 from NXP Semiconductors is an excellent choice. It combines advanced features, efficiency, and a commitment to sustainability, making it a leading option in the market for driving fluorescent lamps.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess