The S1D13806F00A200 is a graphics display controller manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed to interface with various display technologies, providing control and management of display functions within embedded systems.
Applications
- Embedded systems requiring a graphical user interface (GUI)
- Industrial control panels
- Point-of-sale (POS) terminals
- Automotive display systems
- Medical equipment displays
Features
- Supports various display resolutions and color depths
- Built-in memory controller for frame buffer management
- Host interface for communication with the main processor
- Display timing generation
- Supports multiple display interfaces (e.g., LCD, CRT)
- Power management features for low power consumption
Benefits
- Enables rich graphical user interfaces in embedded applications
- Reduces the load on the main processor by handling display tasks
- Simplifies display integration with a wide range of display panels
- Provides flexibility in display resolution and color depth
- Extends battery life in portable applications through power management features
Additional Details
The S1D13806F00A200 typically interfaces with a host processor via a parallel or serial interface. It includes internal memory or supports external memory for storing the frame buffer, which contains the pixel data for the display. The controller is responsible for generating the timing signals required by the display panel, such as horizontal and vertical sync signals. Furthermore, it handles color conversion and gamma correction to ensure accurate color reproduction on the display. The specific capabilities regarding resolution and color depth depend on the particular configuration and connected display panel. This chip enables a clear and efficient display functionality for its supported applications. Further technical details may be available in the product datasheet. Its comprehensive feature set makes it a versatile choice for various display-related applications.