EN
  • EN
  • DE

UBA2037T/N1,118

Part No UBA2037T/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR FULL BRIDGE 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type HID Lamp Controller
Frequency 100kHz
Supply Voltage - Operating 10.5 V to 13.5 V
Operating Supply Current 500μA
Dimming No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 1115261-UBA2037T/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2037T/N1,118 CAD Model

Description

UBA2037T/N1,118 - High Voltage Power IC by NXP

The UBA2037T/N1,118 is a versatile and robust high voltage Integrated Circuit (IC) produced by NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This IC is particularly well-suited for driving Cold Cathode Fluorescent Lamps (CCFLs) and external Power MOSFETs in backlight inverter applications, making it an ideal choice for manufacturers of LCD displays.

Key Features

  • Integrated High Voltage Half-Bridge Driver: The UBA2037T/N1,118 is capable of directly driving a half-bridge of power MOSFETs with voltages up to 600V, providing efficient power conversion for high voltage applications.
  • Adjustable Operating Frequency: The operating frequency of the IC is adjustable, allowing for optimization according to the specific requirements of the application, which can range up to 100 kHz.
  • Extensive Protection Features: This IC includes a variety of protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation and longevity of the end product.
  • Dimming Capability: With its built-in dimming control, the UBA2037T/N1,118 can adjust the brightness levels of CCFLs, providing flexibility in lighting applications.
  • Minimal External Components: The design of the UBA2037T/N1,118 requires minimal external components, which simplifies the overall design and reduces the bill of materials for the product.

Applications

The UBA2037T/N1,118 is primarily used in the following applications:

  • LCD Backlight Inverters
  • Industrial Lighting Systems
  • General High Voltage Power Conversion

Product Specifications

The UBA2037T/N1,118 is offered in a SO16 package, which is a small-outline package that is suitable for space-constrained applications. It operates over a wide temperature range, ensuring performance in various environments.

As a product from NXP, a leader in the semiconductor industry, the UBA2037T/N1,118 is designed with the highest standards of quality and reliability. It is an excellent choice for designers looking to create efficient, high-performance power systems with advanced features and protection mechanisms.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6059 $74.4236
8+ $15.2668 $122.1344
12+ $14.7898 $177.4776
17+ $14.3128 $243.3176
21+ $13.8357 $290.5497
28+ $12.4047 $347.3316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess