EN
  • EN
  • DE

UBA2036TS

Part No UBA2036TS
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR FULL BRIDGE 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type HID Lamp Controller
Frequency 100kHz
Supply Voltage - Operating 10.5 V to 13.5 V
Operating Supply Current 500μA
Dimming No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 213640-UBA2036TS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2036TS CAD Model

Description

Introducing the UBA2036TS High-Voltage IC from NXP

The UBA2036TS is a cutting-edge, fully integrated high-voltage Integrated Circuit (IC) designed and manufactured by NXP Semiconductors. This robust IC is specifically engineered for driving lamps with a design that combines both high performance and energy efficiency, making it an ideal choice for a wide range of lighting applications. Its versatility and reliability have made the UBA2036TS a go-to component for industry professionals.

Key Features

  • High-Voltage Capabilities: The UBA2036TS can handle high-voltage conditions, which is essential for driving various types of lamps, including fluorescent lighting.
  • Integrated Half-Bridge: It features an integrated half-bridge controller that simplifies the design and reduces the component count, resulting in a more compact and cost-effective solution for lamp drivers.
  • Programmable Oscillator: With a programmable oscillator, the IC allows for flexible frequency adjustments, accommodating a broad range of lamp types and sizes.
  • Overcurrent Protection: The device includes overcurrent protection, ensuring the longevity and safety of the lamp driver circuit by preventing damage due to excessive current.
  • Thermal Shutdown: A thermal shutdown feature is also incorporated, which protects the IC from overheating, thus maintaining the system's reliability and performance.

Applications

The UBA2036TS is widely used in the following applications:

  • Fluorescent lamp ballasts
  • Energy-saving lighting systems
  • Backlight inverters for LCD displays

Energy Efficiency and Environmental Impact

Energy efficiency is at the heart of the UBA2036TS design. By optimizing the power management for lamp driving, this IC helps reduce the overall energy consumption of lighting systems. This not only leads to cost savings for the end-users but also contributes to the reduction of carbon footprint, aligning with global efforts to create more environmentally friendly technologies.

Conclusion

With its robust design, versatile features, and focus on energy efficiency, the UBA2036TS from NXP Semiconductors stands out as a superior choice for driving high-voltage lamps. Whether for commercial, industrial, or residential lighting applications, the UBA2036TS delivers the reliability and performance that manufacturers and consumers can trust.

You May Also Be Interested in

NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess