EN
  • EN
  • DE

UBA2035TS/N1

Part No UBA2035TS/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR HF FULL BRIDGE 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type HID Lamp Controller
Frequency 100kHz
Supply Voltage - Operating 10.5 V to 13.5 V
Operating Supply Current 500μA
Dimming No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 213639-UBA2035TS/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2035TS/N1 CAD Model

Description

Introducing the UBA2035TS/N1 from NXP

The UBA2035TS/N1 is a cutting-edge, high-performance resonant controller IC designed by NXP Semiconductors, a leader in the electronics industry. This innovative component is specifically tailored for energy-efficient and compact lighting solutions. It is an ideal choice for driving low-power fluorescent lamps, making it a popular option among designers of lighting applications.

Key Features

  • High Efficiency: The UBA2035TS/N1 is engineered to maximize efficiency, which is crucial for reducing energy consumption and heat dissipation in lighting systems.
  • Resonant Operation: This IC operates in a half-bridge resonant mode, which allows for zero-voltage switching (ZVS). ZVS minimizes switching losses and enhances overall system efficiency.
  • Integrated Half-Bridge Driver: It includes an integrated half-bridge driver for MOSFETs, simplifying circuit design and reducing the number of external components needed.
  • Adjustable Frequency Control: The device features an adjustable frequency control that offers flexibility in tuning for optimal performance across various lamp types and sizes.
  • Protection Features: The UBA2035TS/N1 incorporates multiple protection features such as overcurrent protection, undervoltage lockout, and overtemperature shutdown, ensuring safe and reliable operation.

Applications

The UBA2035TS/N1 is suitable for a wide range of applications where efficient lighting is a priority. It's commonly used in:

  • Energy-saving fluorescent lighting fixtures
  • Desk lamps and general-purpose residential lighting
  • Backlighting for LCD monitors and televisions
  • Architectural lighting where long-term reliability is essential

Technical Specifications

Some of the technical specifications that make the UBA2035TS/N1 a robust choice for lighting applications include:

  • Supply Voltage Range: 9.0 V to 18 V
  • Operating Frequency Range: 20 kHz to 22 kHz
  • Package: SO16
  • Quality and Reliability: Manufactured with NXP's proven technology ensuring high standards.

The UBA2035TS/N1 from NXP is not just a component; it's a solution that offers design flexibility, energy savings, and durability for modern lighting systems. Its integration of advanced features in a compact package makes it an excellent choice for innovative and eco-friendly lighting designs.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3671 $61.1394
33+ $3.5828 $118.2324
50+ $3.4708 $173.5400
69+ $3.3587 $231.7503
89+ $3.2467 $288.9563
120+ $2.9118 $349.4160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess