EN
  • EN
  • DE

LT1739CUE#PBF

Part No LT1739CUE#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 12DFN / 2/0 Driver xDSL 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 5V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LT1739
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LT1739CUE#PBF,505-LT1739CUE#PBF,LT1739CUE#PBF-ND
Standard Package 91
Win Source Part Number 1071485-LT1739CUE#PBF
Ultra Librarian 3D Model Ultra Librarian LT1739CUE#PBF CAD Model

Description

Product Overview: LT1739CUE#PBF from Analog Devices Inc.

The LT1739CUE#PBF is a high-performance linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is engineered to deliver a continuous and stable voltage supply, ensuring reliable operation for sensitive electronic circuits. With its robust design and advanced features, the LT1739CUE#PBF is an ideal choice for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • High Accuracy: The LT1739CUE#PBF boasts excellent voltage accuracy, which is crucial for maintaining the integrity of the power supply in high-precision applications.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, allowing it to function efficiently even when the input voltage is very close to the output voltage. This feature makes it suitable for battery-powered devices where maximizing the use of available power is essential.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating. This protection ensures long-term reliability and stability by automatically shutting down the regulator if the internal temperature exceeds safe operating limits.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications and ensuring compatibility with a variety of loads.
  • Fast Transient Response: The LT1739CUE#PBF is designed to respond quickly to changes in load, which is vital for maintaining voltage stability during rapid load variations.

Applications

  • Power Supplies for Sensitive Electronic Circuits
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Devices

The LT1739CUE#PBF is available in a compact package, making it easy to integrate into space-constrained designs. Its combination of high performance, flexibility, and reliability makes it a top choice for engineers and designers looking for a dependable voltage regulation solution. Analog Devices Inc. ensures that this product meets the highest standards of quality and performance, reflecting their commitment to excellence in semiconductor technology.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0298 $60.0894
7+ $16.4347 $115.0429
10+ $15.9212 $159.2120
13+ $15.4076 $200.2988
17+ $14.8940 $253.1980
23+ $13.3532 $307.1236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess