EN
  • EN
  • DE

UAF4000TS/N1,118

Part No UAF4000TS/N1,118
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101940-UAF4000TS/N1,118
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAF4000TS/N1,118 CAD Model

Description

Product Overview: UAF4000TS/N1,118

The UAF4000TS/N1,118 is a state-of-the-art integrated circuit from NXP Semiconductors, designed to cater to a wide array of applications requiring robust signal processing and control functionalities. This high-performance product is a testament to NXP's commitment to delivering cutting-edge technology and reliability in the semiconductor industry.

Key Features

  • Advanced Architecture: The UAF4000TS/N1,118 boasts a sophisticated internal architecture that enables efficient processing of signals, making it ideal for complex electronic systems.
  • High Integration: With multiple functionalities integrated into a single chip, this product offers a compact solution, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, the UAF4000TS/N1,118 minimizes power usage, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Durability: Manufactured to withstand harsh conditions, this IC ensures reliable performance across a wide temperature range and in various environmental conditions.
  • Easy Integration: The UAF4000TS/N1,118 comes in a user-friendly package that facilitates easy integration into existing systems, allowing for a seamless upgrade or incorporation into new designs.

Applications

The versatility of the UAF4000TS/N1,118 makes it a perfect choice for numerous applications, including:

  • Automotive systems
  • Industrial control units
  • Signal processing equipment
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Support

NXP provides extensive technical support for the UAF4000TS/N1,118, ensuring that designers and engineers can fully utilize its capabilities. Additionally, the product is backed by NXP's quality assurance, guaranteeing high reliability and performance consistency for the end-users.

In conclusion, the UAF4000TS/N1,118 from NXP Semiconductors is an exceptional component that combines functionality, efficiency, and reliability. Its comprehensive feature set and broad application scope make it an excellent choice for designers looking to create sophisticated and dependable electronic systems.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess