EN
  • EN
  • DE

MTFC16GAKAECN-2M WT ES

Part No MTFC16GAKAECN-2M WT ES
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018390-MTFC16GAKAECN-2M WT ES
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTFC16GAKAECN-2M WT ES CAD Model

Description

The MTFC16GAKAECN-2M WT ES is an e.MMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. It is a managed NAND flash memory solution designed for a wide range of embedded applications, offering high-density storage, reliable performance, and simplified integration. This e.MMC device is well-suited for applications requiring robust data storage in a compact form factor.

Applications:

  • Smartphones: Providing storage for operating systems, applications, and user data.
  • Tablets: Offering reliable storage for multimedia content, applications, and system files.
  • Embedded Systems: Used in various embedded applications, such as industrial control and automation.
  • Automotive Infotainment: Providing storage for navigation systems, media players, and other in-car applications.
  • Wearable Devices: Offering compact and reliable storage for fitness trackers, smartwatches, and other wearables.

Features:

  • 16GB Storage Capacity: Provides ample storage space for operating systems, applications, and data.
  • e.MMC Interface: Simplifies integration with a standardized interface, reducing development time.
  • Managed NAND Flash: Incorporates a controller that handles flash management tasks, such as wear leveling and error correction.
  • High-Speed Performance: Offers fast read and write speeds, ensuring quick access to data.
  • Compact Form Factor: Designed for space-constrained applications, allowing for integration into small devices.

Benefits:

  • Simplified Integration: Reduces development effort with a standardized e.MMC interface.
  • Reliable Storage: Ensures data integrity with advanced flash management features.
  • High Performance: Enables fast data access, improving system responsiveness.
  • Large Storage Capacity: Provides ample space for applications and data.
  • Compact Design: Suitable for use in small and portable devices.

The MTFC16GAKAECN-2M WT ES e.MMC device is a reliable and high-performance storage solution for a wide range of embedded applications. Its 16GB storage capacity, standardized e.MMC interface, and managed NAND flash technology make it an ideal choice for applications requiring robust data storage in a compact form factor. Micron's commitment to quality ensures that this e.MMC device delivers consistent performance and reliable operation.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess