EN
  • EN
  • DE

TZA3047BVH/C1,551

Part No TZA3047BVH/C1,551
Manufacturer NXP / Nexperia
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 1.25GBPS 32-HBCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 40mA
Current - Modulation 100mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-HBCC (5x5)
Mounting Surface Mount
Win Source Part Number 141491-TZA3047BVH/C1,551
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZA3047BVH/C1,551 CAD Model

Description

The TZA3047BVH/C1,551 is a state-of-the-art integrated circuit from NXP Semiconductors, designed for high-performance applications in telecommunications and networking. This product is part of NXP's commitment to delivering innovative and reliable solutions to meet the ever-increasing demands of the technology industry.

Key Features

  • High Frequency Operation: The TZA3047BVH/C1,551 is engineered to operate at high frequencies, making it suitable for RF (Radio Frequency) amplification and signal processing in advanced communication systems.
  • Low Noise Figure: With its low noise figure, this IC ensures minimal signal distortion, which is critical for maintaining the integrity of communication signals in sensitive applications.
  • High Linearity: The linearity of this component is a testament to its ability to handle a wide range of input signal levels without compromising on output quality, thus ensuring reliable performance in complex signal environments.
  • Power Efficiency: Energy efficiency is a hallmark of the TZA3047BVH/C1,551, which draws minimal power, thereby reducing the overall power consumption of the system it is integrated into.
  • Robust Design: Manufactured with NXP's cutting-edge technology, this IC is built to withstand harsh operating conditions, ensuring longevity and consistent performance.

Applications

The versatility of the TZA3047BVH/C1,551 makes it an ideal choice for a wide array of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • Broadband communication systems
  • Satellite communications
  • High-frequency RF applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TZA3047BVH/C1,551 is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust that they are receiving a product that not only meets but exceeds industry expectations.

Conclusion

In summary, the TZA3047BVH/C1,551 from NXP Semiconductors is a powerful and reliable component that offers exceptional performance for high-frequency communication applications. Its combination of low noise, high linearity, power efficiency, and robust design makes it a top choice for designers and engineers looking to create cutting-edge communication technology.

You May Also Be Interested in

Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Maxim Integrated
LASER DRIVER
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess