EN
  • EN
  • DE

TSA5526AM

Part No TSA5526AM
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 382021-TSA5526AM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA5526AM CAD Model

Description

NXP TSA5526AM: High-Performance PLL Frequency Synthesizer

The TSA5526AM from NXP Semiconductors is a state-of-the-art programmable frequency synthesizer designed to provide a high-performance phase-locked loop (PLL) solution for a wide range of radio frequency (RF) applications. This integrated circuit (IC) is specifically tailored for use in TV and VCR tuning systems, satellite receivers, and other communication equipment that require precise and stable frequency generation.

Key Features

  • Frequency Range: The TSA5526AM operates over a broad frequency range, making it versatile for various applications.
  • Programmable Divider: It includes a programmable divider, phase detector, and charge pump which are essential components for achieving a stable PLL system.
  • Two-wire Serial Interface: The device is equipped with a two-wire serial interface, which simplifies the communication and programming of the synthesizer, allowing for easy integration into system designs.
  • Low Phase Noise: The TSA5526AM is designed to produce a signal with low phase noise, which is critical for maintaining signal integrity and achieving high-quality RF transmission.
  • Power Saving Mode: It includes a power-saving mode that reduces power consumption when the device is not in active use, making it suitable for battery-operated devices.

Applications

The TSA5526AM's versatility allows it to be the PLL component of choice for various applications, including but not limited to:

  • Cable television (CATV) tuners
  • Satellite set-top boxes
  • Professional radios
  • High-definition television (HDTV) tuners
  • Wireless communication systems

Technical Specifications

With an operating temperature range of -40°C to +85°C and available in an SSOP16 package, the TSA5526AM meets the robustness and form factor requirements of modern electronic devices. Its advanced design ensures reliable performance even in challenging environmental conditions.

In summary, the NXP TSA5526AM PLL frequency synthesizer is a highly reliable, feature-rich component that offers designers the flexibility and performance needed for sophisticated RF systems. Its integration capabilities and power efficiency make it an ideal choice for manufacturers looking to enhance their products with cutting-edge frequency synthesis technology.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess