EN
  • EN
  • DE

TLVH431DQDBZR,215

Part No TLVH431DQDBZR,215
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO-236AB / V-Ref Adjustable 1.24V to 18V 70mA Automotive 3-Pin TO-236AB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 18V
Output Current 70mA
Tolerance ±0.75%
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package TO-236AB (SOT23)
Win Source Part Number 797168-TLVH431DQDBZR,215
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLVH431DQDBZR,215 CAD Model

Description

NXP TLVH431DQDBZR,215 Adjustable Shunt Voltage Reference

The NXP TLVH431DQDBZR,215 is a precision low-voltage adjustable shunt voltage reference designed for use in a wide variety of applications. This device is part of the TLVH431 series, known for its high accuracy, low operational voltage, and the ability to operate with a low cathode current. It is an ideal choice for power-sensitive applications.

This voltage reference features a minimum operating voltage of 1.24V and can be adjusted to 18V with two external resistors. It provides a typical output impedance of 0.2 ohms, which indicates stable performance over a wide range of operating conditions. The TLVH431DQDBZR,215 is characterized for operation from -40°C to +125°C, ensuring reliable performance in extreme environments.

The device comes in a small SOT-23 package, making it suitable for space-constrained applications. The SOT-23 package is a surface-mount device, which means it can be easily integrated into various circuit designs without the need for through-hole technology. This package type also allows for efficient heat dissipation and reduced lead inductance, contributing to the device's overall performance and reliability.

One of the key features of the NXP TLVH431DQDBZR,215 is its tight voltage tolerance. With a typical temperature coefficient of only 50 ppm/°C, users can expect minimal deviation in output voltage over a wide temperature range, which is crucial for precision applications. Additionally, the low dynamic output impedance ensures good transient response, making it suitable for voltage regulation scenarios where load conditions may vary.

Applications for the TLVH431DQDBZR,215 include adjustable voltage references in power supplies, battery chargers, and voltage monitors. It is also commonly used in precision current limiters, instrumentation, and portable consumer products where energy efficiency is a priority. The device's ability to maintain stability and accuracy under varying conditions makes it a reliable component for designers looking to enhance the performance of their electronic systems.

Overall, the NXP TLVH431DQDBZR,215 is a versatile, high-performance adjustable shunt voltage reference that offers designers a compact, precise, and robust solution for their voltage regulation needs.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3848 $62.3160
105+ $1.1365 $119.3325
160+ $1.1007 $176.1120
220+ $1.0649 $234.2780
285+ $1.0291 $293.2935
380+ $0.9228 $350.6640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess