EN
  • EN
  • DE

TL431FDT

Part No TL431FDT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Adjustable precision shunt regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1268374-TL431FDT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL431FDT CAD Model

Description

The TL431FDT from NXP Semiconductors is a versatile and highly precise programmable shunt voltage regulator. This component is designed to maintain high stability and accuracy over a wide range of environmental conditions, making it an ideal choice for various applications that require a reliable reference voltage.

With its three-terminal adjustable shunt design, the TL431FDT allows for an output voltage that can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors. This feature provides flexibility in design and ensures that it can be tailored to meet the specific needs of a circuit.

The TL431FDT boasts a typical temperature coefficient of only 50 ppm/°C, ensuring that the voltage reference remains consistent across a temperature range of -40°C to +125°C. This makes it suitable for temperature-critical applications such as industrial control systems, power supplies, and portable electronics.

The device is offered in a small SOT-23 package, which is ideal for space-constrained applications. The surface-mount form factor allows for efficient use of PCB real estate, contributing to the miniaturization of electronic assemblies.

Key features of the NXP TL431FDT include:

  • Adjustable output voltage from 2.5V to 36V
  • Low dynamic output impedance: 0.22Ω typical
  • Temperature compensated for operation over the full temperature range
  • Low output noise
  • Fast turn-on response
  • Current capability up to 100mA

The TL431FDT is widely used in a variety of applications, including power supply monitoring, op-amp circuitry, adjustable current sources, and battery chargers. Its ease of use and high level of performance make it a go-to solution for designers looking to implement an accurate voltage reference or regulator in their circuits.

You May Also Be Interested in

Panasonic
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toshiba Semiconductor and Storage
Lowest to $69.2099
Texas Instruments
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Tyco Electronics
Lowest to $1.1071
Silergy Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,889 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess