EN
  • EN
  • DE

TL431AMFDT

Part No TL431AMFDT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Adjustable precision shunt regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1268325-TL431AMFDT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL431AMFDT CAD Model

Description

The NXP TL431AMFDT is a three-terminal adjustable shunt regulator with a guaranteed thermal stability over applicable temperature ranges. This versatile device acts as a precision voltage reference and a regulator, capable of sourcing up to 100mA. It is a highly reliable component, commonly used in power supplies and numerous other applications where voltage calibration is necessary.

The output voltage of the TL431AMFDT can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors. These resistors allow the user to set the output voltage to match the specific requirements of their application. The device features a typical dynamic output impedance of 0.2 ohms, providing stable reverse voltage throughout operations.

The TL431AMFDT operates over a wide current range from 1mA to 100mA with a typical temperature coefficient of only 50 ppm/°C, ensuring a consistent performance across varying temperatures. This precision shunt regulator is designed in a SOT-23 package, which is ideal for space-constrained applications.

With a typical output voltage tolerance of ±1%, the TL431AMFDT ensures high accuracy in voltage regulation, making it an excellent choice for precision applications. The device's low output noise and stable operation make it suitable for high-end and sensitive electronic systems.

Safety and reliability are paramount in the design of the TL431AMFDT. It features overcurrent protection and thermal protection, ensuring the device operates within safe conditions at all times. This makes it a trusted component in the design of power supplies, battery chargers, and voltage monitoring systems.

In summary, the NXP TL431AMFDT is a highly precise, adjustable shunt regulator that offers excellent thermal stability, low dynamic output impedance, and a broad operating current range. Its versatility and reliability make it an essential component for engineers who require an accurate and stable voltage reference in their electronic designs.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Panasonic
Need more? Email Us
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess