EN
  • EN
  • DE

TJF1052IT/5Y

Part No TJF1052IT/5Y
Manufacturer NXP / Nexperia
Catalog Digital Isolators
Description DGTL ISOL 5000VRMS 2CH CAN 16SO / CAN Digital Isolator 5000Vrms 2 Channel 2Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr NXP USA Inc.
Package Tape & Reel
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Data Rate 2Mbps
Voltage - Supply 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number TJF1052
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337244-TJF1052IT/5Y
Ultra Librarian 3D Model Ultra Librarian TJF1052IT/5Y CAD Model

Description

The TJF1052IT/5Y is a high-performance, automotive-grade transceiver designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This device is part of the TJF1052 series, which is engineered to provide reliable communication for Controller Area Network (CAN) systems in vehicles and industrial automation applications.

Key Features

  • High-Speed CAN Interface: The TJF1052IT/5Y supports the ISO 11898 standard for high-speed CAN communication, suitable for in-vehicle networks.
  • Low Power Mode: With an integrated standby mode, this transceiver ensures low power consumption when the network is inactive, contributing to the overall energy efficiency of the system.
  • Robustness: Designed for the harsh automotive environment, it offers excellent electromagnetic compatibility (EMC) performance and ESD protection.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +150°C, making it suitable for various climates and tough operating conditions.
  • Fail-Safe Features: It includes fail-safe features such as a watchdog timer and a thermal protection circuit to enhance system safety and reliability.

Applications

The TJF1052IT/5Y is ideal for a range of applications where robust communication is crucial. It is commonly used in:

  • Automotive networks such as body control modules, powertrain, and infotainment systems
  • Industrial automation systems requiring reliable CAN communication
  • Heavy machinery and agricultural vehicles with CAN-based diagnostics and control

Quality and Reliability

NXP's commitment to quality ensures that the TJF1052IT/5Y transceiver meets stringent automotive industry standards, including the AEC-Q100 qualification for automotive-grade components. This commitment extends to providing long-term reliability and performance in the field, making it a trusted choice for manufacturers and designers.

Conclusion

Whether you're developing advanced automotive systems or robust industrial controls, the TJF1052IT/5Y from NXP offers a perfect blend of performance, power efficiency, and reliability. Its features and qualifications make it a top choice for professionals seeking a high-quality CAN transceiver for their next project.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0661 $66.3966
13+ $9.0795 $118.0335
20+ $8.7965 $175.9300
28+ $8.5124 $238.3472
36+ $8.2282 $296.2152
47+ $7.3770 $346.7190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,104 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess