EN
  • EN
  • DE

TJA1462ATK/0Z

Part No TJA1462ATK/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000092-TJA1462ATK/0Z
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 150°C (TJ)
Protocol CANbus
Data Rate 8Mbps
Ultra Librarian 3D Model Ultra Librarian TJA1462ATK/0Z CAD Model

Description

Introducing the TJA1462ATK/0Z from NXP

The TJA1462ATK/0Z is a state-of-the-art, high-speed CAN transceiver designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This product is a member of the Mantis family, which is known for its exceptional performance in providing robust communication for in-vehicle networks.

Key Features

  • ISO 11898-2:2016 Compliant: The TJA1462ATK/0Z adheres to the latest CAN (Controller Area Network) protocol standards, ensuring compatibility and reliable communication in automotive applications.
  • High-Speed CAN Interface: It supports data rates up to 5 Mbps, making it well-suited for applications requiring fast data transmission, such as advanced driver-assistance systems (ADAS) and other high-performance networks within the vehicle.
  • Low Power Mode: An important feature of this transceiver is its low power mode with a wake-up capability, which is essential for reducing the power consumption of electronic control units (ECUs) when the vehicle is in idle or sleep mode.
  • Bus-Fault Protection: The device offers robust protection against bus faults, ensuring the integrity of the CAN network in the presence of electrical disturbances and transients that are common in automotive environments.
  • Improved Electromagnetic Compatibility (EMC): With enhanced EMC performance, the TJA1462ATK/0Z minimizes electromagnetic emissions and is resilient to external interference, a critical factor for the reliable operation of electronic systems in vehicles.

Applications

The TJA1462ATK/0Z is ideal for a wide range of automotive applications, including but not limited to:

  • Powertrain systems
  • Chassis and safety systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics

Reliability and Durability

Designed to withstand the harsh conditions of the automotive environment, the TJA1462ATK/0Z is built to meet the highest quality and reliability standards. Its robust design ensures long-term performance and stability, making it a trusted choice for manufacturers looking to enhance the communication systems within their vehicles.

Conclusion

The TJA1462ATK/0Z from NXP represents a blend of performance, power efficiency, and reliability. It is an excellent choice for automotive engineers and designers who require a high-speed, robust CAN transceiver for their next-generation vehicle designs.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9679 $53.2345
130+ $0.7942 $103.2460
195+ $0.7694 $150.0330
270+ $0.7445 $201.0150
350+ $0.7197 $251.8950
465+ $0.6453 $300.0645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess