The NXP TJA1101AHN/0Z is a high-performance automotive Ethernet transceiver that supports the 100BASE-T1 standard, facilitating high-speed communication over a single twisted-pair cable. Designed to meet the rigorous demands of the automotive industry, this robust transceiver is capable of withstanding the harsh conditions of the automotive environment while providing reliable data transmission for in-vehicle networks.
Key Features
- High-Speed Communication: Enables 100 Mbps transmission over a single twisted-pair cable, reducing wiring complexity and weight in vehicles.
- Robust Design: Built to handle the automotive environment with high electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.
- Low Power Consumption: Features an ultra-low-power mode with wake-up capabilities, making it suitable for energy-efficient designs.
- Small Footprint: Available in a compact HVQFN32 package, it is ideal for space-constrained applications.
Applications
The TJA1101AHN/0Z is primarily used in automotive applications where high-speed data transmission is crucial. It is suitable for:
- Advanced Driver Assistance Systems (ADAS)
- Infotainment and Telematics Systems
- On-board Diagnostics and Vehicle Control Units
- Camera and Sensor Modules
Technical Specifications
- Supply Voltage: 3.3V nominal operation
- Temperature Range: -40°C to +125°C operational range
- Package: HVQFN32 (5 mm x 5 mm)
- Standards Compliance: Meets IEEE 802.3bw and OPEN Alliance SIG requirements
The NXP TJA1101AHN/0Z Ethernet transceiver is a cutting-edge solution for automotive Ethernet applications, offering a blend of performance, durability, and efficiency that is essential for the next generation of connected vehicles. With its advanced features and compliance with industry standards, this transceiver is poised to drive innovation in automotive networking.