EN
  • EN
  • DE
  • IT

SY89540UMY

Part No SY89540UMY
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CROSSPOINT SW 1 X 4:4 44MLF  /  Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package 44-MLF® (7x7)
Base Product Number SY89540
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-3241
Standard Package 260
Win Source Part Number 1007674-SY89540UMY
Ultra Librarian 3D Model Ultra Librarian SY89540UMY CAD Model

Description

The SY89540UMY from Microchip Technology is a high-performance, precision timing Logic Clocks device designed to meet the stringent requirements of today's fast-paced and high-bandwidth communication systems. This product is part of Microchip's precision Logic family, which provides reliable solutions for managing clock signals within electronic systems.

Key Features

  • High-Speed Operation: The SY89540UMY is capable of operating at very high frequencies, making it suitable for applications that require fast signal processing and timing management.
  • Low Jitter Performance: With its low jitter characteristics, this device ensures clean and stable clock signals, which is critical for maintaining data integrity in high-speed communication systems.
  • Flexible Voltage Support: It supports a wide range of power supply voltages, providing versatility for different system designs and compatibility with various logic levels.
  • Programmable Features: The SY89540UMY offers programmable functions that allow customization for specific application requirements, enhancing its adaptability to various scenarios.
  • Robust Packaging: Enclosed in a 32-MLF® (5x5 mm) package, the device is designed for durability and minimal footprint, making it ideal for space-constrained applications.

Applications

The SY89540UMY is suitable for a wide array of applications, particularly where precise clock management is critical. These include:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • Server and Storage Platforms
  • Networking Devices and Switches
  • High-performance Computing Systems

Technical Specifications

Microchip's SY89540UMY has a range of technical specifications that make it an excellent choice for designers looking to implement a high-quality, reliable clock generation and distribution solution:

  • Package Type: 32-MLF® (5x5 mm)
  • Supply Voltage Range: Specified to meet various design needs
  • Operating Temperature Range: Suitable for commercial and industrial environments
  • Output Frequency: Supports high-frequency applications
  • Jitter Performance: Low jitter for reliable signal integrity

Overall, the SY89540UMY from Microchip Technology represents a robust, versatile solution for managing clock signals in high-speed digital systems, ensuring that they operate with precision and reliability.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2291 $94.4582
3+ $38.7521 $116.2563
4+ $37.5411 $150.1644
6+ $36.3301 $217.9806
8+ $35.1191 $280.9528
10+ $31.4861 $314.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess