EN
  • EN
  • DE

TJA1055T/3/CM

Part No TJA1055T/3/CM
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP14
Manufacturer NXP
Win Source Part Number 759432-TJA1055T/3/CM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1055T/3/CM CAD Model

Description

Introducing the TJA1055T/3/CM from NXP Semiconductors

The TJA1055T/3/CM is a robust, high-speed transceiver designed by NXP Semiconductors, which serves as a critical interface between the protocol controller and the physical bus in a Controller Area Network (CAN). As part of the third generation of high-speed CAN transceivers from NXP, it offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, making it an ideal choice for automotive applications and industrial automation systems.

Enhanced Features for Reliable Communication

This transceiver is designed to provide reliable communication with significant protection features. It supports the ISO 11898-2:2003 standard and offers a differential transmit capability to the CAN bus and differential receive capability to the CAN controller. The TJA1055T/3/CM is also noteworthy for its fail-safe features, which include:

  • Under-voltage detection on the VCC supply pin
  • Thermal protection against overload
  • Current limiting
  • Loss of ground and loss of VCC protection

Optimized for Low-Power Modes

Energy efficiency is a key concern in modern electronic design, and the TJA1055T/3/CM addresses this with its low-power operation modes. It features a Silent mode in which the transmitter is disabled, allowing the receiver to remain active to monitor the bus for activity. Additionally, there is a Standby mode with wake-up capability via the bus, which significantly reduces the current consumption when the bus is idle.

Robust Design for Harsh Environments

The TJA1055T/3/CM is built to withstand the harsh conditions found in automotive and industrial settings. It can operate over a wide temperature range and is packaged in a robust SO14 plastic package. Its improved EMC and ESD performance ensures that it can resist the electrical noise and transients often encountered in such environments.

Applications

With its combination of performance, protection, and low-power capabilities, the TJA1055T/3/CM transceiver is well-suited for a variety of applications, including:

  • Automotive networks
  • Industrial control systems
  • Heavy machinery
  • Marine electronics

Overall, the TJA1055T/3/CM from NXP Semiconductors represents a reliable and efficient solution for CAN communication, ensuring that systems operate smoothly even in the most demanding conditions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3768 $59.1448
27+ $4.4118 $119.1186
41+ $4.2739 $175.2299
56+ $4.1361 $231.6216
73+ $3.9981 $291.8613
97+ $3.5846 $347.7062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess