EN
  • EN
  • DE

TJA1054AT/S400

Part No TJA1054AT/S400
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 217108-TJA1054AT/S400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJA1054AT/S400 CAD Model

Description

The NXP TJA1054AT/S400 is a high-speed CAN (Controller Area Network) transceiver designed to facilitate communication within automotive and industrial environments. It embodies a crucial component in-network communication systems, providing an interface between the CAN protocol controller and the physical two-wire CAN bus.

Key Features

  • High-Speed CAN Interface: The TJA1054AT/S400 supports the ISO 11898 standard for high-speed CAN applications, ensuring reliable data transmission rates up to 1 Mbps.
  • Low Electromagnetic Emission (EME): The device is engineered with features to minimize EME, which is a critical aspect for automotive applications where electronic systems must coexist without causing interference.
  • Differential Receiver with Wide Common-Mode Range: This feature allows the transceiver to handle large ground offsets, typically induced by power differences across the network, enhancing the robustness of communication.
  • Thermal Protection: The TJA1054AT/S400 is equipped with thermal protection mechanisms that prevent the device from overheating, ensuring a reliable performance even under extreme conditions.
  • Transmit Data (TXD) Dominant Time-Out Function: This safety feature prevents the CAN controller from blocking communication on the CAN bus due to a stuck-at-dominant fault on the TXD input.
  • Bus-Pin Short-Circuit Proof: The device can handle shorts on the bus pins to the battery and ground, ensuring continuous operation in the event of wiring faults.

Applications

The TJA1054AT/S400 is suitable for a wide range of applications within the automotive sector, such as powertrain systems, chassis control modules, and advanced driver assistance systems (ADAS). It is also well-suited for industrial automation systems, where robust and reliable network communication is paramount.

Package and Quality

Offered in an SO14 package, the TJA1054AT/S400 is designed to meet the stringent quality standards of the automotive industry. NXP's commitment to quality ensures that the transceiver performs reliably in the harsh conditions typical of automotive and industrial environments.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess