EN
  • EN
  • DE

SMS3600HAX3DN-NAABG

Part No SMS3600HAX3DN-NAABG
Manufacturer Amd
Catalog CPU
Description CPU / Microprocessor 2000MHz micro-PGA-638
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436242-SMS3600HAX3DN-NAABG
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian SMS3600HAX3DN-NAABG CAD Model

Description

The SMS3600HAX3DN-NAABG is a CPU/Microprocessor from AMD, designed for compact and efficient computing solutions. Operating at a speed of 2000MHz and housed in a micro-PGA-638 package, it is suited for a wide range of applications from embedded systems to low-power computing devices. This processor showcases AMD's commitment to providing versatile and energy-efficient processing solutions that do not compromise on performance. Its compact size and compatibility with a variety of platforms make it an ideal choice for developers looking to implement robust computing capabilities in space-constrained environments, such as handheld devices, networking equipment, and small form factor PCs.

You May Also Be Interested in

Supermicro
INTEL GOLD 6246R 3.40GHz 16C 35.75M 205W
Need more? Email Us
Supermicro
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Supermicro
Intel E5-2640v4 2.4GHz 10C 25M 90W
Need more? Email Us
Supermicro
Intel E5-2603 1.80GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Need more? Email Us
Supermicro
Intel E5-2660V4 2.00GHz 14C 35M 105W
Need more? Email Us
Supermicro
Intel GOLD 6152 2.10GHz 22C 30.25M 140W
Need more? Email Us
Supermicro
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Supermicro
Intel E5345 2.33GHz 4C 8M 80W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess