EN
  • EN
  • DE

TJA1043T/1

Part No TJA1043T/1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP-14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716658-TJA1043T/1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1043T/1 CAD Model

Description

The TJA1043T/1 is a high-performance, high-speed CAN (Controller Area Network) transceiver from NXP Semiconductors, designed to provide a reliable interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is specifically tailored for use in automotive applications and industrial automation controls, offering robust communication in demanding environments.

Featuring a silent mode operation, the TJA1043T/1 ensures reduced power consumption by disabling the transmitter while still allowing the receiver to stay active, making it an ideal choice for power-sensitive applications. Its exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance not only safeguard the integrity of data communication but also extend the durability of the device in harsh electrical environments.

Key Features:

  • Compatible with ISO 11898-2 and ISO 11898-5 standards for CAN communication.
  • Low-current Standby mode with bus wake-up capability for power efficiency.
  • Differential receiver with wide common-mode range for high noise immunity.
  • Transmit Data (TXD) dominant time-out function to prevent bus line lock-up.
  • Thermal protection and an undervoltage detection feature for enhanced safety.
  • Very low ElectroMagnetic Emissions (EME) to minimize interference with other electronics.

The TJA1043T/1 transceiver is available in an 8-pin SOIC package, which provides a compact footprint while still ensuring ease of integration into various designs. Its operating temperature range from -40°C to +125°C allows for deployment in environments experiencing extreme temperature variations.

With its advanced features and robust design, the NXP TJA1043T/1 transceiver is an excellent choice for developers looking to implement a reliable CAN network in their automotive or industrial applications, ensuring high-speed data transmission with integrity and efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6650 $59.8500
190+ $0.6221 $118.1990
290+ $0.6006 $174.1740
415+ $0.5578 $231.4870
540+ $0.5363 $289.6020
675+ $0.5149 $347.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess