The TJA1042T/3/CM,118 is a high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors, which serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is specifically engineered to provide robust communication in automotive and industrial applications, where reliable data exchange is critical under harsh conditions.
Key Features:
- High-Speed CAN Interface: Supports CAN protocols up to 1 Mbps, making it suitable for high-speed data transmission requirements.
- Improved Electromagnetic Compatibility (EMC): Features low electromagnetic emission and high immunity to electromagnetic interference, ensuring stable operation in electrically noisy environments.
- Low Power Mode: The TJA1042T/3/CM,118 includes a standby mode with a very low current draw, which is essential for power-sensitive applications.
- Thermal Protection: Integrated thermal protection disables the transmitter in case of excessive temperature, preventing damage to the device.
- Bus-Pin Short-Circuit Proof: To both battery and ground, this transceiver is designed to withstand short-circuit conditions, enhancing system reliability.
Applications:
The TJA1042T/3/CM,118 is ideal for a wide range of applications, including:
- Automotive networks
- Industrial automation
- Building automation
- Medical equipment
- Heavy machinery
Product Specifications:
| Parameter |
Value |
| Supply Voltage |
4.5 V to 5.5 V |
| Operating Temperature |
-40°C to +150°C |
| Package |
SOIC-8 |
| Data Rate |
up to 1 Mbps |
The TJA1042T/3/CM,118 transceiver is a robust, high-performance solution for your CAN network needs, offering a reliable interface that meets the stringent requirements of automotive and industrial communication systems.