EN
  • EN
  • DE

DS90LT012AQMFE/NOPB

Part No DS90LT012AQMFE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 SOT23-5 / 0/1 Receiver LVDS SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number DS90LT012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 2156-DS90LT012AQMFE/NOPB-TI,NATNSCDS90LT012AQMFE/NOPB,DS90LT012AQMFECT-ND,-DS90LT012AQMFE/NOPBCT-ND,DS90LT012AQMFE/NOPBDKR,-DS90LT012AQMFE-NDR,DS90LT012AQMFE/NOPBCT,DS90LT012AQMFECT,DS90LT012AQMFETR-ND,DS90LT012AQMFEDKR,DS90LT012AQMFENOPB,DS90LT012AQMFE,DS90LT012AQMFETR,DS90LT012AQMFE-ND,DS90LT012AQMFE/NOPBTR,*DS90LT012AQMFE/NOPB,DS90LT012AQMFEDKR-ND
Standard Package 250
Win Source Part Number 1124497-DS90LT012AQMFE/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LT012AQMFE/NOPB CAD Model

Description

Overview of DS90LT012AQMFE/NOPB

The DS90LT012AQMFE/NOPB is a robust differential line receiver designed by Texas Instruments (TI) to provide high-speed data transmission over twisted-pair or parallel-point wiring. This device is particularly well-suited for industrial applications where long cable runs and noisy environments can often compromise signal integrity. The DS90LT012AQMFE/NOPB is part of TI's interface product range, ensuring reliable communication in a variety of digital systems.

Key Features

  • High-Speed Operation: The DS90LT012AQMFE/NOPB supports signaling rates up to 400 Mbps, making it ideal for high-speed data acquisition and real-time processing applications.
  • Low Power Consumption: It operates with a 3.3V power supply, providing a low-power solution that helps to reduce overall system energy consumption.
  • Robust Signaling: The device is designed with a differential input threshold that allows it to receive signals over long cable distances without degradation, even in the presence of ground potential differences.
  • Fail-Safe Receiver: The receiver ensures a fail-safe output when inputs are shorted or open, providing additional reliability in system operation.
  • Industrial Temperature Range: It is rated to operate over an extended temperature range from -40°C to +85°C, suitable for harsh industrial environments.

Applications

The DS90LT012AQMFE/NOPB is versatile and can be used in a wide range of applications, including:

  • Industrial control and automation
  • Automotive infotainment and driver assistance systems
  • Telecommunications equipment
  • High-speed data interfaces

Quality and Reliability

As with all Texas Instruments products, the DS90LT012AQMFE/NOPB is manufactured to the highest quality standards. The device comes in a compact 8-pin SOIC package and is lead-free and RoHS compliant, adhering to environmental regulations and ensuring compatibility with modern manufacturing processes. For engineers and designers seeking a reliable solution for high-speed data transmission, the DS90LT012AQMFE/NOPB from Texas Instruments offers a perfect blend of performance, power efficiency, and durability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0938 $50.2512
59+ $1.7180 $101.3620
91+ $1.6643 $151.4513
125+ $1.6106 $201.3250
161+ $1.5569 $250.6609
215+ $1.3959 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess