EN
  • EN
  • DE

TJA1041AT/N,112

Part No TJA1041AT/N,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 14BIT 27V 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 80°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 125166-TJA1041AT/N,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1041AT/N,112 CAD Model

Description

NXP TJA1041AT/N,112 Product Overview

The TJA1041AT/N,112 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, which provides an interface between a CAN protocol controller and the physical two-wire CAN bus. This product is particularly suited for automotive and industrial applications that require high-speed data communication with minimal electromagnetic emissions and robustness against high electromagnetic interferences.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898-2:2003 standard for up to 1 Mbps communication speed.
  • Improved Electromagnetic Compatibility (EMC): Features low electromagnetic emission (EME) and high electromagnetic immunity (EMI) in line with stringent automotive requirements.
  • Low Power Mode: An integrated standby mode with a very low current consumption helps in reducing power usage when the network is idle.
  • Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception over a broad range of common-mode voltages, making it robust against ground shifts.
  • Bus Pins Protected: Against transients in an automotive environment, providing a robust solution for in-vehicle networks.
  • Thermal Protection: Includes an automatic thermal shutdown to prevent the device from overheating.

Applications

The TJA1041AT/N,112 is ideal for a variety of applications, including but not limited to:

  • Automotive networks (e.g., powertrain, chassis control, body control, and diagnostics).
  • Industrial control systems.
  • Building automation.
  • Medical equipment.
  • Heavy machinery.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TJA1041AT/N,112 is no exception. It is designed to meet the rigorous standards of the automotive industry and is AEC-Q100 qualified, ensuring high reliability for automotive applications. The device is also suitable for harsh industrial environments, where a reliable CAN communication interface is crucial.

Package Information

The TJA1041AT/N,112 comes in an SO8 package, which is widely accepted in the industry for its compact size and ease of integration into various electronic assemblies.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0483 $60.7245
35+ $3.3218 $116.2630
54+ $3.2178 $173.7612
75+ $3.1139 $233.5425
96+ $3.0099 $288.9504
129+ $2.6992 $348.1968
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess