EN
  • EN
  • DE

TJA1028TK/3V3/20

Part No TJA1028TK/3V3/20
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1648
Reference case SOT782-
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712551-TJA1028TK/3V3/20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1028TK/3V3/20 CAD Model

Description

The TJA1028TK/3V3/20 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, which provides a robust interface between the LIN master/slave protocol controller and the physical bus in automotive and industrial applications. This transceiver is particularly suitable for nodes in LIN bus systems according to the LIN 2.x, SAE J2602, and ISO 17987-4 standards.

The device integrates a voltage regulator with a 3.3V output, which can supply up to 20mA to external components, such as a microcontroller. This feature simplifies system design by reducing the need for an additional voltage regulator. The TJA1028TK/3V3/20 supports a wide operating voltage range and is protected against battery voltage drops, making it highly resilient in the challenging automotive environment.

  • Key Features:
  • Integrated 3.3V voltage regulator capable of supplying 20mA
  • Compatible with LIN protocol specification 2.x, SAE J2602, and ISO 17987-4
  • Low power consumption in sleep mode, contributing to energy savings
  • Robust Electrostatic Discharge (ESD) protection
  • High immunity to electromagnetic interference (EMI)
  • Thermal protection with an overtemperature shutdown feature
  • Wide operating supply voltage range from 5V to 27V

The TJA1028TK/3V3/20 is designed with an emphasis on low-power operation, featuring a sleep mode that significantly reduces the current consumption when the LIN bus is inactive. This makes it an excellent choice for battery-operated and energy-sensitive systems. The device also includes a wake-up function via the LIN bus or an external trigger, allowing for remote activation of LIN nodes.

The robust design of the TJA1028TK/3V3/20 ensures reliable communication in the presence of high electromagnetic interferences, which is common in automotive environments. Additionally, the device's ESD protection exceeds automotive requirements, thereby providing a high level of reliability and longevity for the end product. Its overtemperature shutdown feature safeguards the device and the system from thermal damage under extreme conditions.

Overall, the NXP TJA1028TK/3V3/20 LIN transceiver is an excellent choice for designers looking for a reliable, low-power, and easy-to-integrate solution for LIN-based communication systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,959 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess