EN
  • EN
  • DE

TJA1028T/3V3/10:11

Part No TJA1028T/3V3/10:11
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LIN TRANSCEIVER 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200mV
Supply Voltage - Operating 5.5 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 366389-TJA1028T/3V3/10:11
Ultra Librarian 3D Model Ultra Librarian TJA1028T/3V3/10:11 CAD Model

Description

Product Overview: TJA1028T/3V3/10:11 by NXP

The TJA1028T/3V3/10:11 is a high-performance LIN (Local Interconnect Network) transceiver from NXP Semiconductors, designed to provide reliable data communication in automotive and industrial applications. This particular component is part of NXP's robust LIN transceiver family that offers excellent electromagnetic compatibility (EMC) performance and low power consumption.

Key Features

  • Interface: Compliant with LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, the TJA1028T/3V3/10:11 ensures broad compatibility with various LIN networks.
  • Voltage Range: Optimized for 3.3V power supply systems, the transceiver can operate within a range of 2.3V to 3.6V, making it suitable for use in environments with varying power supply conditions.
  • Low Power Mode: It features a low-power sleep mode that significantly reduces current consumption when the LIN bus is inactive, contributing to energy savings in battery-powered systems.
  • Wake-Up Functionality: The device supports local and remote wake-up capabilities, allowing for easy activation of the network when required.
  • Protection: Enhanced with robust protection features such as thermal shutdown, short-circuit protection, and under-voltage detection, the TJA1028T/3V3/10:11 ensures reliable operation under harsh conditions.
  • Package: Available in an SO8 package, it is designed for compact PCB layouts and is suitable for space-constrained applications.

Applications

The TJA1028T/3V3/10:11 by NXP is ideal for a wide range of applications that require a dependable LIN interface. It is commonly used in automotive networks for connecting sensors, actuators, switches, and other electronic control units (ECUs). Additionally, it can be utilized in industrial automation systems, home automation, and other embedded systems that leverage the LIN protocol for communication.

Why Choose the TJA1028T/3V3/10:11?

Choosing the TJA1028T/3V3/10:11 transceiver from NXP means selecting a product that offers a balance of high performance, low power consumption, and robust protection features. Its compliance with multiple LIN standards and its ability to function in a wide voltage range make it a versatile component for designers and engineers looking to build reliable and efficient communication networks in their applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess