EN
  • EN
  • DE

TJA1024HGZ

Part No TJA1024HGZ
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel
Type Transceiver
Protocol LINbus
Receiver Hysteresis 175 mV
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-DHVQFN (5.5x3.5)
Base Product Number TJA1024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935304869431,568-14147-1,2156-TJA1024HGZ,568-14147-6,568-14147-2,NXPNXPTJA1024HGZ,TJA1024HGZ-ND
Standard Package 3,000
Win Source Part Number 1099374-TJA1024HGZ
Ultra Librarian 3D Model Ultra Librarian TJA1024HGZ CAD Model

Description

NXP TJA1024HGZ LIN Transceiver

NXP TJA1024HGZ LIN Transceiver

The NXP TJA1024HGZ is a state-of-the-art LIN (Local Interconnect Network) transceiver designed to provide seamless data communication in automotive and industrial applications. This robust component is engineered to facilitate reliable data transfer between a LIN master and slave nodes in a LIN network.

Built to comply with the LIN protocol specification 2.0, 2.1, and SAE J2602, the TJA1024HGZ ensures interoperability with a wide range of LIN systems. Its versatile design makes it suitable for use in a variety of applications, including automotive comfort, infotainment, sensor interfaces, and actuator drives.

One of the key features of the TJA1024HGZ is its enhanced electromagnetic compatibility (EMC) performance. It boasts excellent ESD protection, which safeguards the device against electrostatic discharges, making it particularly reliable in the harsh electrical environments found in automotive applications. Additionally, the transceiver's low quiescent current contributes to energy efficiency, a critical factor in battery-powered systems.

The TJA1024HGZ operates over a wide supply voltage range and is characterized by its minimal power consumption in both operational and standby modes. It is designed with a thermal protection mechanism that prevents the device from overheating, thereby ensuring long-term stability and performance.

Encased in a compact 8-pin SOIC package, the TJA1024HGZ is designed for easy integration into existing and new designs. Its small footprint allows for space-saving PCB layouts, which is particularly advantageous in applications where board space is at a premium.

Overall, the NXP TJA1024HGZ LIN transceiver is an excellent choice for designers looking to implement a reliable, high-performance communication interface in their automotive or industrial applications. Its robust design, compliance with industry standards, and energy-efficient operation make it a leading solution in the market.

Contact for pricing

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6437 $50.7933
22+ $4.6307 $101.8754
34+ $4.4860 $152.5240
47+ $4.3413 $204.0411
60+ $4.1966 $251.7960
80+ $3.7625 $301.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,710 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess