EN
  • EN
  • DE

DS26C31ETM

Part No DS26C31ETM
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822014-DS26C31ETM
Ultra Librarian 3D Model Ultra Librarian DS26C31ETM CAD Model

Description

The DS26C31ETM is a robust, CMOS quad differential line driver designed for digital data transmission over balanced lines. Manufactured by Texas Instruments, it is part of their extensive range of integrated circuits tailored for reliable communication applications. The DS26C31ETM conforms to the RS-422 standards and is suitable for long-distance and high-speed data transmission environments.

Key Features

  • High Data Rates: The device is capable of operating at data rates of up to 20 Mbps, making it suitable for high-speed data communication tasks.
  • Tri-state Outputs: It features tri-state outputs and enables the driver outputs to be disabled for multi-point bus configuration.
  • Low Power Consumption: The DS26C31ETM operates with a 5V power supply and is designed for low power consumption, which is crucial for energy-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to perform reliably across a wide operating temperature range of -40°C to +85°C, ensuring functionality in various harsh environments.

Applications

The DS26C31ETM is widely used in numerous applications that require robust and reliable data transmission. Typical applications include:

  • Telecommunications equipment
  • Professional video cameras
  • Test equipment
  • High-speed modems

Package and Quality

Offered in a SOIC-16 package, the DS26C31ETM ensures a compact footprint on PCBs, which is essential for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets it serves.

Conclusion

The DS26C31ETM from Texas Instruments stands out as a versatile and reliable solution for high-speed differential signal transmission. With its high data rate capability, low power consumption, and wide operating temperature range, it provides a compelling choice for designers looking to optimize their communication systems.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess