EN
  • EN
  • DE

M27W801-100N6

Part No M27W801-100N6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 8MBIT 100NS 40TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 8Mb (1M x 8)
Access Time 100ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 207005-M27W801-100N6
Ultra Librarian 3D Model Ultra Librarian M27W801-100N6 CAD Model

Description

STMicroelectronics M27W801-100N6 Flash Memory IC

The M27W801-100N6 is a high-performance 8Mbit (1M x 8) Flash memory IC produced by STMicroelectronics, a leader in the semiconductor industry. This non-volatile memory chip is designed for a wide range of applications requiring data and program storage with the ability to retain data without power. It is particularly suitable for applications that require fast access times and high data integrity.

With an access time of 100ns, the M27W801-100N6 offers swift read operations, making it an excellent choice for systems that demand quick boot or frequently accessed data. The device operates within a single 5V power supply, which simplifies the power design in embedded systems, and is packaged in a 32-lead PLCC (Plastic Leaded Chip Carrier), ensuring robustness and ease of handling during the manufacturing process.

One of the key features of the M27W801-100N6 is its boot block protection. This feature allows the system to boot from a protected area of memory, providing security for critical code such as firmware or bootloader. The memory is organized into uniform blocks, which facilitates easy management and high flexibility for programming and erasure.

The programming of the M27W801-100N6 is performed either in the Byte mode or in the Word mode, which allows for efficient programming for different data sizes. The device also supports a fast programming algorithm that significantly reduces programming time, an essential feature for high-throughput production environments.

For data integrity, the M27W801-100N6 includes a status register that provides a means to detect the completion of a programming or erase cycle, as well as to check for any errors. This is critical for ensuring the reliability of the data being stored, especially in systems where data corruption cannot be tolerated.

STMicroelectronics has designed the M27W801-100N6 with a focus on reliability and endurance, making it a trusted choice for industrial control systems, telecommunications, automotive applications, and any other system where dependable non-volatile memory is a must.

Overall, the M27W801-100N6 from STMicroelectronics is a versatile and reliable Flash memory solution that meets the needs of a broad range of applications, offering both performance and protection for critical data storage.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess