EN
  • EN
  • DE

CLRC66302HN151

Part No CLRC66302HN151
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC NFC CONTACTLESS TXRX 32HVQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 758843-CLRC66302HN151
Ultra Librarian 3D Model Ultra Librarian CLRC66302HN151 CAD Model

Description

The CLRC66302HN151 is a cutting-edge integrated circuit (IC) from NXP Semiconductors designed for contactless communication. This high-performance product is a member of NXP's highly acclaimed CLRC663 family, known for its multi-protocol support and versatility in various applications such as access control, payment systems, and identification.

Key Features

  • Multi-Protocol Support: The IC is equipped with the capability to support a wide range of contactless communication standards, including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3M3, and FeliCa. This makes it an ideal choice for applications that require compatibility with different card and reader technologies.
  • High Integration: CLRC66302HN151 integrates an analog front-end (AFE) and a data framing system for ISO/IEC 14443A/MIFARE, ensuring seamless functionality and efficient data processing.
  • Advanced Security: With support for cryptographic algorithms and secure access modules, the IC provides robust security features essential for applications involving sensitive data.
  • Energy Efficiency: Designed with power-saving modes such as the low-power card detection feature, the product ensures energy-efficient operation, thus extending the life of battery-powered devices.
  • Flexible Interface Options: The device offers a variety of host interfaces, including SPI, I²C, and UART, allowing for easy integration into different system designs.

Applications

The versatility of the CLRC66302HN151 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Point of Sale (POS) terminals
  • Electronic Ticketing systems in public transport
  • Access control systems
  • NFC-enabled devices
  • Smart meters and IoT devices

Technical Specifications

The CLRC66302HN151 operates over a wide power supply range and is available in a small HVQFN32 package, making it suitable for compact designs. It also features an on-chip RC oscillator and an integrated power-on reset circuit, which contribute to its reliability and ease of use.

For developers and product designers looking for a reliable and versatile contactless communication solution, the CLRC66302HN151 from NXP Semiconductors stands out as a top choice, thanks to its multi-protocol support, advanced security features, and energy-efficient design.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4357 $51.1497
44+ $2.2786 $100.2584
69+ $2.2000 $151.8000
98+ $2.0429 $200.2042
128+ $1.9643 $251.4304
160+ $1.8858 $301.7280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,190 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess