EN
  • EN
  • DE

74FCT245ATSOC

Part No 74FCT245ATSOC
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815876-74FCT245ATSOC
Ultra Librarian 3D Model Ultra Librarian 74FCT245ATSOC CAD Model

Description

The 74FCT245ATSOC is a high-performance, non-inverting bus transceiver from Texas Instruments. Designed with advanced silicon-gate CMOS technology, it offers a seamless interface between two buses of different voltage levels. This versatility makes it an ideal choice for a wide range of applications including computing, data communication, and industrial systems.

Key Features

  • High-Speed Operation: The 74FCT245ATSOC is capable of operating at high speeds, making it suitable for high-performance systems that require fast data transfer rates.
  • Low Power Consumption: Utilizing CMOS technology, the device consumes significantly less power, which is crucial for energy-sensitive applications.
  • Bi-Directional Interface: With the ability to transfer data in both directions, this transceiver offers great flexibility in bus management.
  • Output Enable (OE) and Direction (DIR) Control Inputs: These inputs provide control over the direction of data flow and the activation of outputs, allowing for more efficient data handling.

Electrical Characteristics

  • Wide Operating Voltage Range: The device can function over a broad range of supply voltages, accommodating various system requirements.
  • Low Output Skew: Ensures minimal timing discrepancies between outputs, which is vital for maintaining data integrity.
  • High Drive Capability: With strong drive capabilities, the 74FCT245ATSOC can handle higher loads, making it robust in demanding environments.

Package and Quality

The 74FCT245ATSOC comes in a 20-pin SOIC package, offering a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception, with rigorous testing to ensure reliability and performance.

Applications

  • Communication Systems
  • Servers and Networking Equipment
  • Industrial Control Systems
  • Data Acquisition Systems

In summary, the 74FCT245ATSOC from Texas Instruments is a versatile and reliable bus transceiver that meets the demands of modern electronic systems, providing high-speed, low-power data transfer capabilities in a compact form factor.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4535 $52.1745
17+ $6.1157 $103.9669
26+ $5.9246 $154.0396
35+ $5.7335 $200.6725
46+ $5.5424 $254.9504
61+ $4.9690 $303.1090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess