Product Overview: NXP TJA1010T - LIN Transceiver
The NXP TJA1010T is a high-performance LIN (Local Interconnect Network) transceiver designed to provide robust communication for automotive and industrial applications. As part of NXP's leading-edge automotive communication portfolio, the TJA1010T is engineered to facilitate reliable data exchange between microcontrollers and devices within a vehicle's network.
Key Features
- Compliance with LIN Standards: The TJA1010T is fully compliant with the LIN 2.0, 2.1, and SAE J2602 standards, ensuring compatibility with a wide range of LIN network designs.
- Low Power Consumption: It features a very low current consumption in sleep mode, which significantly reduces the power drain when the network is inactive, making it ideal for power-sensitive applications.
- Enhanced ESD Protection: The device comes with integrated Electrostatic Discharge (ESD) protection circuits to withstand high-voltage transients, ensuring durability and reliability in harsh environments.
- High Electromagnetic Compatibility (EMC): Superior EMC performance minimizes electromagnetic interference, which is critical for automotive electronics to function safely and reliably.
Applications
The TJA1010T is designed for use in a variety of applications within the automotive sector, such as:
- Body control modules
- Door modules
- Seat control
- Climate control
- Lighting control
It is also suitable for industrial automation systems where a robust communication link is essential.
Technical Specifications
Some of the technical highlights of the TJA1010T include:
- Supply voltage range from 5V to 27V
- Integrated thermal protection
- Bus pins protected against transients in automotive environments
- Wake-up capability via LIN bus
- Available in an 8-pin SO package
The TJA1010T transceiver from NXP is a testament to the company's commitment to providing advanced solutions for communication networks in the automotive industry. Its robust design and advanced features ensure that it meets the stringent requirements of modern vehicle systems and industrial applications.